The SN74LVC2G08DCUR6E4 is a high-quality product from the reputable brand, Texas Instruments. This device is a dual 2-input positive-AND gate designed for 1.65-V to 5.5-V VCC operation. It is known for its exceptional performance and durability.
The device functions as an independent 2-input AND gate, but because of Schmitt action, it may have different input threshold levels for positive-going (VTP) and negative-going (VTN) signals. This feature makes the SN74LVC2G08DCUR6E4 ideal for applications that require noise tolerance.
Key Features
- Operates From 1.65 V to 5.5 V
- Inputs Accept Voltages to 5.5 V
- Max tpd of 3.8 ns at 3.3 V
- Low Power Consumption, 10-μA Max ICC
- ±24-mA Output Drive at 3.3 V
- Schmitt-Trigger Action at All Inputs Makes the Circuit Tolerant for Slow Input Transition
Applications
The SN74LVC2G08DCUR6E4 is suitable for a variety of applications. It is particularly effective in areas such as AV receivers, portable audio docks, Blu-ray players, and home theaters. Its robust design and high reliability also make it an excellent choice for industrial applications.
Quality and Reliability
Texas Instruments is renowned for its commitment to quality, and the SN74LVC2G08DCUR6E4 is no exception. The device is designed to meet the stringent standards set by the industry, ensuring long-term reliability and performance.
In conclusion, the SN74LVC2G08DCUR6E4 from Texas Instruments is a versatile, high-quality device that offers exceptional performance and durability. Whether you're working on a home theater system or an industrial application, this device is sure to meet your needs.