EN
  • EN
  • DE

SN74LVC2G32YEPR

Part No SN74LVC2G32YEPR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description DUAL 2 INPUT POSITIVE-OR GATE | IC GATE OR 2CH 2-INP 8DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Cut Tape (CT)
Status Obsolete
Logic Type OR Gate
Number of Inputs 2
Supply Voltage (V) 1.65V ~ 5.5V
Current - Quiescent (Maximum) 10μA
Current - Output High, Low 32mA, 32mA
Logic Level - Low 0.7V ~ 0.8V
Logic Level - High 1.7V ~ 2V
Max Propagation Delay at V, Max CL 3.2ns at 5V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Supplier Device Package 8-DSBGA, 8-WCSP (1.9x0.9)
Manufacturer Package 8-XFBGA, DSBGA
Family Part Number 74LVC2G32
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1255651-SN74LVC2G32YEPR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LVC2G32YEPR CAD Model

Description

Product Overview

The SN74LVC2G32YEPR is a high-performance, dual 2-input OR gate integrated circuit from Texas Instruments (TI), renowned for its advanced semiconductor solutions. This logic gate is part of the LVC family, which is characterized by low-voltage CMOS technology, offering a perfect balance between speed and power consumption. The device operates on a supply voltage ranging from 1.65 V to 5.5 V, making it suitable for interfacing with both 3.3 V and 5 V systems.

Key Features

  • Logic Type: 2-input OR Gate
  • Logic Family: LVC
  • Operating Voltage Range: 1.65 V to 5.5 V
  • Output Drive Capability: ±24-mA at 3.3 V
  • Logic Package Type: DSBGA
  • Mounting Type: Surface Mount
  • Pin Count: 8
  • Temperature Range: -40°C to +125°C

Performance and Quality

The SN74LVC2G32YEPR is designed to deliver high-speed performance while maintaining low power dissipation. It can support output drive capabilities of ±24-mA at 3.3 V, which is robust for a wide range of applications. The device is also characterized by its Schmitt-trigger action at all inputs, which makes the circuit tolerant to slower input rise and fall times.

Applications

With its versatile power supply range and high drive strength, the SN74LVC2G32YEPR is ideal for use in a variety of applications, including:

  • Smartphones and Portable Devices
  • Computers and Peripherals
  • Data Communication Equipment
  • Consumer Electronics
  • Industrial Control Systems

Package and Reliability

The device comes in a tiny 8-pin DSBGA package, which is optimal for space-constrained applications. Furthermore, it is specified for operation from -40°C to +125°C, ensuring reliable performance across a broad range of environmental conditions. TI's commitment to quality ensures that the SN74LVC2G32YEPR meets stringent industry standards for reliability and longevity.

Whether you're designing a new system or upgrading an existing one, the SN74LVC2G32YEPR from Texas Instruments offers the performance and reliability you need in a compact, power-efficient package.

You May Also Be Interested in

Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6142 $52.2070
200+ $0.5040 $100.8000
310+ $0.4883 $151.3730
425+ $0.4725 $200.8125
550+ $0.4568 $251.2400
735+ $0.4095 $300.9825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess