EN
  • EN
  • DE

SN74LVC2G38YZPR

Part No SN74LVC2G38YZPR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE NAND OD 2CH 2-INP 8DSBGA / NAND Gate IC 2 Channel Open Drain 8-DSBGA (1.9x0.9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74LVC
Logic Type NAND Gate
Number of Circuits 2
Number of Inputs 2
Features Open Drain
Voltage - Supply 1.65V ~ 5.5V
Current - Quiescent (Max) 10 µA
Current - Output High, Low -, 32mA
Logic Level - Low 0.7V ~ 0.8V
Logic Level - High 1.7V ~ 2V
Max Propagation Delay @ V, Max CL 3.9ns @ 5V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Supplier Device Package 8-DSBGA (1.9x0.9)
Package / Case 8-XFBGA, DSBGA
Base Product Number 74LVC2G38
Other Names 296-18809-1,296-18809-2,-SN74LVC2G38YZPRR,-296-18809-1,296-18809-2,296-18809-1,-296-18809-1,TEXTISSN74LVC2G38YZPR,296-SN74LVC2G38YZPRDKR,296-SN74LVC2G38YZPRCT,296-SN74LVC2G38YZPRTR,2156-SN74LVC2G38YZPR
Standard Package 3,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257702-SN74LVC2G38YZPR
Ultra Librarian 3D Model Ultra Librarian SN74LVC2G38YZPR CAD Model

Description

The SN74LVC2G38YZPR, manufactured by Texas Instruments, is a high-performance, dual 2-input NAND gate with Schmitt-trigger inputs. This integrated circuit is designed to operate from a wide supply voltage range of 1.65V to 5.5V, making it suitable for a variety of applications, including battery-operated and portable devices. The device comes in a compact 8-pin DSF package, which is ideal for space-constrained applications.

Key Features:

  • Logic Type: Dual 2-Input NAND Gate with Schmitt-Trigger Inputs
  • Voltage Range: Wide operating VCC range from 1.65V to 5.5V
  • Output Drive Capability: Can drive up to 8 LSTTL loads at 3.3V
  • Schmitt-Trigger Action: Provides noise immunity and allows slow input transition signals
  • Low Power Consumption: ICC is reduced at higher frequencies
  • ESD Protection: Exceeds JESD 22, ensuring robustness for handling and assembly
  • Package: 8-Pin DSF (YZP) package for reduced footprint

Applications:

The SN74LVC2G38YZPR is versatile and can be used in a broad range of applications. Its Schmitt-Trigger input makes it particularly useful in applications that require input signal conditioning to filter out noise. Some common applications include:

  • Wave and pulse shapers
  • Astable multivibrators
  • Digital signal processing
  • Control systems
  • Portable and battery-operated electronics

Quality and Reliability:

Texas Instruments is known for its commitment to quality and reliability, and the SN74LVC2G38YZPR is no exception. It is designed to meet the stringent requirements of the industrial market. The device is also RoHS compliant, minimizing the environmental impact by excluding hazardous substances.

Ordering Information:

To order or obtain more information about the SN74LVC2G38YZPR, please visit the Texas Instruments website or contact an authorized distributor. Ensure you are selecting the correct part number to match your design and packaging requirements.

You May Also Be Interested in

NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess