EN
  • EN
  • DE

SN74LVC2G53YEAR

Part No SN74LVC2G53YEAR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPDT 8DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Switch Circuit SPDT
Number of Circuits 1
Max On Resistance 13 Ohm
Channel-to-Channel Matching (ΔRon) 2 Ohm (Max)
Single Supply Voltage (V+) 1.65 V to 5.5 V
Max Switch Time (Ton,Toff) 4.5ns, 8ns
-3db Bandwidth 300MHz
Channel Capacitance(CS off, CD off) 10pF
Max Leakage Current (IS off) 100nA
Crosstalk -58dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-DSBGA, 8-WCSP (1.9x0.9)
Win Source Part Number 1100616-SN74LVC2G53YEAR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LVC2G53YEAR CAD Model

Description

Overview of SN74LVC2G53YEAR

The SN74LVC2G53YEAR is a versatile, high-performance analog multiplexer/demultiplexer from Texas Instruments, designed to operate from 1.65 V to 5.5 V. This makes it suitable for interfacing with both 3.3 V and 5 V systems. It is part of the SN74LVC family, which is known for its low-voltage operation and low power consumption, making it an excellent choice for battery-operated and portable applications.

Key Features

  • Wide Operating Voltage Range: The SN74LVC2G53YEAR functions optimally across a broad voltage range from 1.65 V to 5.5 V, providing design flexibility for various applications.
  • High-Speed Operation: This device is capable of facilitating high-speed signal switching, which is critical for applications that require quick response times.
  • Low Power Consumption: It exhibits a low power profile, thereby reducing the overall power demands of the systems it is integrated into.
  • Bidirectional Switch: The multiplexer/demultiplexer feature allows it to switch signals in both directions, making it a versatile component for data routing.
  • ESD Protection: It includes robust electrostatic discharge (ESD) protection, ensuring reliability and longevity in harsh environments.

Applications

The SN74LVC2G53YEAR is suitable for a wide range of applications, including:

  • Signal routing in communication systems
  • Data acquisition systems
  • Test and measurement equipment
  • Portable and battery-operated devices
  • Consumer electronics

Package and Quality

The device comes in a compact 8-pin VSSOP package, which is ideal for space-constrained applications. Texas Instruments ensures high-quality manufacturing standards, and the SN74LVC2G53YEAR is no exception, providing reliable performance for critical applications.

Conclusion

With its combination of low power consumption, high-speed operation, and broad voltage compatibility, the SN74LVC2G53YEAR from Texas Instruments is a smart choice for designers looking to implement an efficient and reliable analog multiplexer/demultiplexer in their systems. Its robust ESD protection and versatile application range further enhance its appeal in the market.

You May Also Be Interested in

Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess