EN
  • EN
  • DE

SN74LVC2G66DCT3

Part No SN74LVC2G66DCT3
Manufacturer Texas Instruments
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 03+
Reference case SSOP8
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
RoHS State Request Verification
Win Source Part Number 741929-SN74LVC2G66DCT3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LVC2G66DCT3 CAD Model

Description

The SN74LVC2G66DCT3 from Texas Instruments is a high-performance, dual single-pole single-throw (SPST) analog switch designed for 1.65-V to 5.5-V VCC operation. This versatile switch is suitable for a wide range of applications, from signal gating to signal multiplexing, and from voltage level translation to mixed-signal circuitry.

Key Features

  • Wide Operating Voltage Range: The device supports a broad range of supply voltages from 1.65 V to 5.5 V, making it compatible with various logic levels and suitable for battery-operated applications.
  • Low On-State Resistance: With a typical on-state resistance of only 4 Ω at a 3.3-V supply, the switch ensures minimal signal distortion and power loss.
  • High-Speed Switching: The SN74LVC2G66DCT3 features fast switching speeds, which is essential for high-frequency signal routing.
  • Bidirectional Operation: It can pass signals in both directions, from input to output or output to input, providing design flexibility.
  • Low Power Consumption: The device boasts a low ICC of 10 µA maximum, contributing to energy-efficient designs.
  • ESD Protection: Enhanced electrostatic discharge (ESD) protection shields the device from static damage, ensuring reliability and longevity in sensitive applications.

Applications

The SN74LVC2G66DCT3 is ideal for a variety of applications, including:

  • Signal routing and multiplexing
  • Audio and video switching
  • Data acquisition systems
  • Communication systems
  • Portable devices

Quality and Reliability

Texas Instruments is committed to high standards of quality and reliability, and the SN74LVC2G66DCT3 is no exception. It is designed and manufactured to meet the rigorous demands of the industry, ensuring consistent performance and durability across a wide range of operating conditions.

Package and Availability

The SN74LVC2G66DCT3 comes in an SSOP-8 (DCT) package, offering a compact footprint for space-constrained applications. It is available through various distributors and directly from Texas Instruments, with options for bulk and reel packaging to accommodate production requirements.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess