EN
  • EN
  • DE

AD830ANZ

Part No AD830ANZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Video Amps and Modules
Description High Speed, Video Difference Amplifier
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Applications Differential
Number of Circuits 1
-3db Bandwidth 85MHz
SR - Slew Rate 360 V/μs
Operating Supply Current 14.5mA
Output Current per Channel 50mA
Dual Supply Voltage (±) 8 V ~ 33 V, ±4 V ~ 16.5 V
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 1138445-AD830ANZ
Manufacturer Homepage www.analog.com
Family Name AD830
Introduction Date September 09, 1996
ECCN EAR99
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD830ANZ CAD Model

Description

AD830ANZ Product Image

The AD830ANZ is a highly integrated, high-performance video operational amplifier developed by Analog Devices Inc., a leader in high-performance analog technology. This product is specifically designed to handle the demanding requirements of video processing applications with its exceptional speed and output drive capability.

Key Features

  • Wide Bandwidth: The AD830ANZ offers a wide bandwidth of 80 MHz, making it ideal for high-speed signal processing.
  • High Output Current: Capable of delivering a continuous output current of up to 50 mA, this operational amplifier can drive heavy loads with ease.
  • Low Distortion: With a low differential gain and phase error, it ensures minimal signal distortion, which is critical for maintaining signal fidelity in video applications.
  • Flexible Power Supply: It operates effectively with a single or dual power supply, ranging from +4.5 V to ±15 V, providing versatility in various circuit designs.
  • Settling Time: The device features a fast settling time, allowing for quick and accurate signal processing.

Applications

The AD830ANZ is suitable for a wide range of applications including:

  • Professional video electronics
  • Cable drivers
  • Video switchers and routers
  • Broadcast equipment
  • RGB preamplifiers
  • Video test equipment

Product Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability. The AD830ANZ is no exception, being manufactured with the highest standards to ensure performance consistency and operational longevity. This product is available in a standard DIP-8 package, making it compatible with a wide array of PCB designs and easy to integrate into existing systems.

Ordering Information

To order the AD830ANZ or to obtain more information, please visit the Analog Devices Inc. website or contact an authorized distributor. Ensure that you are getting a genuine AD830ANZ to guarantee the best performance and reliability for your video processing needs.

You May Also Be Interested in

Intersil
IC AMP VIDEO 100MHZ CFB 8-SOIC
Lowest to $2.8889
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Maxim Integrated
IC AMP CURRENT SENSE 14-SOIC
Lowest to $6.8607
Intersil
IC BUFFER GAMMA 10-CHAN 28HTSSOP
Lowest to $1.9508
Intersil
IC OP AMP DUAL 125MHZ 8-SOIC
Lowest to $0.6722
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Lowest to $11.5187
Intersil
IC OP AMP VIDEO 125MHZ LP 8-SOIC
Lowest to $0.5793
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Need more? Email Us
Intersil
IC MUX AMP 3 X 2:1 500MHZ 24QSOP
Lowest to $9.5484

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess