EN
  • EN
  • DE

SN74LVC32374AGKER

Part No SN74LVC32374AGKER
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description 32-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH 3-STATE OUTPUTS | IC FF D-TYPE QUAD 8BIT 96LFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Cut Tape (CT)
Status Obsolete
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 4
Number of Bits per Element 8
Clock Frequency 150MHz
Max Propagation Delay at V, Max CL 4.5ns at 3.3V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 24mA, 24mA
Supply Voltage (V) 1.65V ~ 3.6V
Current - Quiescent (Iq) 40μA
Input Capacitance 5pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 96-LFBGA
Family Part Number 74LVC32374
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1255673-SN74LVC32374AGKER
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LVC32374AGKER CAD Model

Description

Product Overview: SN74LVC32374AGKER

The SN74LVC32374AGKER is a high-performance, octal D-type flip-flop with 3-state outputs from Texas Instruments. Designed for use in applications that require the capture and storage of data, this integrated circuit is a crucial component in digital systems where precise control and manipulation of signal timing are essential.

Key Features

  • Logic Type: Octal D-type flip-flop with clear.
  • Operating Voltage: 2.7 V to 3.6 V, compatible with 5-V systems.
  • High-Speed Performance: Capable of operating at frequencies up to 250 MHz.
  • Low Power Consumption: Designed with power-saving technology, ideal for battery-powered devices.
  • Output Drive Capability: Can drive up to 24 mA at the output, suitable for driving various loads.
  • Packaging: Available in a 64-VFBGA (GKE) package, optimized for reduced space on PCBs.
  • Logic Level Compatibility: 5V tolerant inputs and outputs for interfacing with mixed-voltage environments.

Applications

The SN74LVC32374AGKER is versatile and can be used in a wide range of applications such as:

  • Data storage and retrieval systems
  • Communication infrastructure
  • Processors and microcontrollers
  • Industrial control systems
  • Automotive electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN74LVC32374AGKER is no exception. It undergoes rigorous testing and quality assurance procedures to ensure it meets the high standards expected by designers and engineers in various industries. The device also supports a wide temperature range, making it suitable for industrial and automotive applications where reliability under extreme conditions is paramount.

Support and Resources

For additional information, technical support, and resources, Texas Instruments provides extensive documentation, including datasheets, application notes, and design guides. Customers can also access TI's online support and community forums to discuss and resolve technical challenges.

You May Also Be Interested in

Texas Instruments
OCTAL D-TYPE EDGE-TRIGGERED FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Need more? Email Us
Texas Instruments
IC D-TYPE POS TRG SNGL 24SOIC
Need more? Email Us
STMicroelectronics
IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.3269
Rochester Electronics
IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.6537
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20SOP
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Octal D-Type Flip-Flop With Data Enable
Lowest to $0.7512
Texas Instruments
DUAL NEGATIVE-EDGE-TRIGGERED J-K FLIP-FLOP WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16TSSOP
Lowest to $1.0470
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $48.1127

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess