EN
  • EN
  • DE

SN74LVC373APWG4

Part No SN74LVC373APWG4
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC OCT D TRNSP LATCH 3ST 20TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Latches
Mfr Texas Instruments
Series 74LVC
Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 1.65V ~ 3.6V
Independent Circuits 1
Delay Time - Propagation 1.5ns
Current - Output High, Low 24mA, 24mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number 74LVC373
Other Names TEXTISSN74LVC373APWG4,2156-SN74LVC373APWG4
Standard Package 70
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257242-SN74LVC373APWG4
Ultra Librarian 3D Model Ultra Librarian SN74LVC373APWG4 CAD Model

Description

SN74LVC373APWG4 Octal Transparent D-Type Latches with 3-State Outputs

The SN74LVC373APWG4 is a high-performance, octal transparent D-type latch with 3-state outputs designed and manufactured by Texas Instruments. This integrated circuit is part of the SN74LVC family, which is known for its low-voltage operation and compatibility with mixed-voltage systems. The device is optimized for use in a wide range of applications, including telecommunications, computing, and industrial equipment.

Key Features:

  • Wide Operating Voltage Range: The device supports a broad range of supply voltages from 2.7V to 3.6V, making it suitable for interfacing with both 3.3V and 2.5V logic levels.
  • High-Speed Performance: With a typical propagation delay time of just 3.6 ns at 3.3V, the SN74LVC373APWG4 is designed for high-speed signal processing applications.
  • 3-State Outputs: The octal transparent latches feature 3-state outputs, which can be placed in a high-impedance state, allowing for bus-oriented applications.
  • Low Power Consumption: The device boasts low power usage, with a typical ICC of only 20 μA maximum when disabled.
  • Input and Output Compatibility: Inputs are compatible with 5V systems, and outputs can drive up to 24 mA, ensuring compatibility with a variety of peripheral components.

Product Specifications:

The SN74LVC373APWG4 features an operating temperature range of -40°C to 85°C, making it reliable in extreme environments. The device comes in a TSSOP package with 20 pins, providing a compact footprint for space-constrained applications. Each latch is equipped with an individual clear and enable control, which enhances the flexibility of the device in complex circuit designs.

Applications:

Due to its versatility and high-speed performance, the SN74LVC373APWG4 is an ideal choice for a variety of electronic systems. It is commonly used in:

  • Data storage and retrieval systems
  • Communication interfaces
  • Microprocessor or microcontroller buffer memory
  • Peripheral drivers

Overall, the SN74LVC373APWG4 from Texas Instruments is a robust and efficient solution for designers looking to implement reliable latching functions in their digital logic systems.

You May Also Be Interested in

Renesas Electronics America
IC TRANSP LATCH OCTAL 20-QSOP
Lowest to $0.7474
NXP / Nexperia
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-TSSOP
Lowest to $0.2745
Texas Instruments
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Need more? Email Us
Harris Corporation
CMOS 8-BIT ADDRESSABLE LATCH
Lowest to $8.3865
Texas Instruments
IC D-TYPE TRANSP 8:8 20-LCC
Need more? Email Us
Texas Instruments
D-Type Transparent Latch 4 Channel 1:1 IC Differential 16-SO
Lowest to $0.5565
Renesas Electronics America
Channel IC
Need more? Email Us
Rochester Electronics
Channel IC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.1752 $50.8080
610+ $0.1642 $100.1620
950+ $0.1586 $150.6700
1,360+ $0.1475 $200.6000
1,765+ $0.1420 $250.6300
2,200+ $0.1364 $300.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,513 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess