EN
  • EN
  • DE
  • IT

SN74LVC373AZQNR

Part No SN74LVC373AZQNR
Manufacturer Texas Instruments
Catalog Logic - Latches
Description OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LVC
Packaging Reel - TR
Logic Type D-Type Transparent Latch
Output Type Tri-State
Operating Supply Voltage 1.65 V ~ 3.6 V
Independent Circuits 1
Delay Time - Propagation 1.5ns
Current - Output High, Low 24mA, 24mA
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 20-VFBGA
Manufacturer Package 20-BGA MICROSTAR JUNIOR (4x3)
Win Source Part Number 1255689-SN74LVC373AZQNR
Manufacturer Homepage www.ti.com
Family Name SN74LVC373
Introduction Date August 08, 2003
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LVC373AZQNR CAD Model

Description

Product Overview: SN74LVC373AZQNR by Texas Instruments

The SN74LVC373AZQNR is a high-performance, octal transparent D-type latch designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is part of the LVC family, which is known for its low-voltage CMOS technology, offering a compelling mix of power efficiency and high-speed operation. It is an ideal choice for a wide range of applications that require the temporary storage of data.

Key Features

  • Logic Type: Octal Transparent D-type Latch
  • Package: Supplied in a 20-pin package, specifically in a lead-free, small-outline package with a temperature range suitable for commercial applications.
  • Operating Voltage: Designed for a 1.65V to 3.6V V<sub>CC operation, making it compatible with a variety of low-voltage systems.
  • High-Speed: Offers fast propagation delays and output transition times, which is crucial for high-speed data processing and communication systems.
  • Low Power Consumption: Features a low power consumption profile, which is essential for battery-powered and energy-efficient designs.
  • I/O Compatibility: Inputs are compatible with 5V systems, allowing for easy integration with a broad range of digital circuits.

Applications

The versatile nature of the SN74LVC373AZQNR makes it suitable for various applications, including:

  • Data storage and buffering in servers and computing systems
  • Interface bridging for different logic levels in mixed-voltage designs
  • Temporary data capture and retention in communication systems
  • Industrial control systems requiring reliable data latching

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN74LVC373AZQNR is rigorously tested to ensure it meets the stringent industry standards for performance and reliability. Its robust design ensures stable operation in a wide range of environmental conditions, making it a reliable component for critical applications.

Ordering Information

The product code SN74LVC373AZQNR uniquely identifies this specific model of octal transparent D-type latch. For ordering, pricing, and detailed specifications, customers should contact Texas Instruments or authorized distributors. Bulk and custom packaging options may be available to meet specific design requirements.

You May Also Be Interested in

Nexperia USA Inc.
BUS DRIVER
Need more? Email Us
Nexperia USA Inc.
NEXPERIA 74ABT573 - TRANSPARENT,
Need more? Email Us
Nexperia USA Inc.
NEXPERIA 74LVC373APW - BUS DRIVE
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SSOP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-DIP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-TSSOP
Lowest to $0.2745
NXP / Nexperia
IC TRANSP LATCH TRI-ST 48TSSOP
Lowest to $5.8209
Texas Instruments
IC D-TYPE ADDR 1:8 24-SOIC
Need more? Email Us
Texas Instruments
IC D-TYPE TRANSP 8:8 48-TVSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4322 $51.8640
285+ $0.3547 $101.0895
440+ $0.3436 $151.1840
605+ $0.3325 $201.1625
780+ $0.3214 $250.6920
1,045+ $0.2882 $301.1690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,400 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess