EN
  • EN
  • DE

SN74LVC3G14DCUT

Part No SN74LVC3G14DCUT
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC TRPL SCHMITT-TRIG INV US8 / Inverter Schmitt Trigger 3-Element CMOS 8-Pin VSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LVC
Packaging Reel package
Logic Type Inverter
Number of Circuits 3
Number of Inputs 3
Features Schmitt Trigger
Operating Supply Voltage 1.65 V ~ 5.5 V
Maximum Quiescent Current 10μA
Current - Output High, Low 32mA, 32mA
Logic Level - Low 0.3 V ~ 1.4 V
Logic Level - High 1.4 V ~ 3.7 V
Max Propagation Delay @ V, Max CL 4.3ns @ 5V, 50pF
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Manufacturer Package US8
Package 8-VFSOP (0.091", 2.30mm Width)
Win Source Part Number 795117-SN74LVC3G14DCUT
Popularity Medium
Supply and Demand Status Limited
Family Name SN74LVC3G14
Introduction Date April 01, 2003
ECCN EAR99
Country of Origin China, Japan, Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SN74LVC3G14DCUT CAD Model

Description

Product Overview: SN74LVC3G14DCUT by Texas Instruments

The SN74LVC3G14DCUT is a triple Schmitt-trigger inverter integrated circuit (IC) designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This versatile component is part of the LVC family, which is known for its low-voltage operation and high-performance capabilities. The SN74LVC3G14DCUT is specifically engineered to handle 3.3V and 5V applications, making it an ideal choice for interfacing with a wide range of logic levels in modern electronic systems.

With its Schmitt-trigger inputs, the SN74LVC3G14DCUT provides enhanced noise immunity and stable output switching, even in environments with significant electrical disturbances. This feature is particularly beneficial in applications where signal integrity is paramount. The device's hysteresis characteristic also ensures improved noise margins and mitigates the effects of slow or noisy input transitions.

The IC is housed in an ultra-small VSSOP (Very-Thin Shrink Small-Outline Package) with 8 pins, which offers a compact footprint suitable for space-constrained applications. The pin configuration is designed for easy PCB (Printed Circuit Board) layout and efficient signal routing, contributing to a simplified design process and potential cost savings in board manufacturing.

Key features of the SN74LVC3G14DCUT include:

  • Operating voltage range of 1.65V to 5.5V, accommodating a variety of logic levels and power supplies.
  • High drive strength, capable of driving capacitive loads while maintaining signal integrity.
  • Low power consumption, making it suitable for battery-operated and power-sensitive applications.
  • Compatibility with 5V tolerant inputs, allowing it to interface with legacy logic levels without additional level shifting hardware.
  • IOFF support, which ensures no damaging current will flow through the device when it is powered down, thus protecting the IC and connected components.

Applications for the SN74LVC3G14DCUT span a wide range of electronic systems, including but not limited to signal conditioning, wave shaping, and logic level translation. Its robust design and versatile features ensure reliable performance in industrial control systems, consumer electronics, telecommunications, and computing devices.

By integrating the SN74LVC3G14DCUT into your design, you benefit from Texas Instruments' commitment to quality and reliability, backed by their extensive support and resources. This product is a testament to Texas Instruments' dedication to providing innovative solutions that meet the evolving needs of the electronics industry.

You May Also Be Interested in

Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2376 $51.0840
450+ $0.2226 $100.1700
700+ $0.2151 $150.5700
1,000+ $0.2000 $200.0000
1,300+ $0.1925 $250.2500
1,625+ $0.1850 $300.6250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,990 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess