EN
  • EN
  • DE

SN74LVC3G34DCU3

Part No SN74LVC3G34DCU3
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 07+
Reference case SOT-8
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 756770-SN74LVC3G34DCU3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LVC3G34DCU3 CAD Model

Description

The SN74LVC3G34DCU3 is a high-performance, triple-buffer gate product from Texas Instruments, designed for use in a wide range of digital applications. This device is part of the LVC family, which stands for Low-Voltage CMOS, indicating that the device operates at a low power supply range while still delivering high-speed performance.

Key Features:

  • Low Voltage Operation: The SN74LVC3G34DCU3 operates at a voltage range of 1.65 V to 5.5 V, making it suitable for interfacing with both 3.3 V and 5 V systems. This feature allows for flexible integration into various digital circuits without the need for level shifting.
  • High Drive Capability: This device can drive up to 24 mA at the output, providing strong signal delivery that is capable of driving multiple loads or long traces on a circuit board.
  • Triple Buffer Gates: It contains three independent buffer gates, which can be used to strengthen the signal integrity of digital signals or to isolate different parts of a circuit to prevent interference.
  • Schmitt-Trigger Inputs: The inputs of the SN74LVC3G34DCU3 feature Schmitt triggers, which enhance the noise immunity and allow for slow input transition signals, making the device more robust in noisy environments.
  • Low Power Consumption: With CMOS technology, the product exhibits extremely low quiescent power consumption, which is crucial for battery-operated and power-sensitive applications.
  • Wide Operating Temperature Range: The device can operate over a broad temperature range from -40°C to +85°C, ensuring reliability across various environmental conditions.

Applications:

The SN74LVC3G34DCU3 is versatile and can be used in a myriad of applications, including but not limited to:

  • Signal buffering and strengthening in digital circuits
  • Level translation between different logic voltages
  • Interface applications where noise immunity is critical
  • General-purpose logic applications
  • Portable and battery-operated electronics

With its robust design and flexibility, the SN74LVC3G34DCU3 is an ideal choice for designers looking for a reliable and efficient solution to their digital circuit needs.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Texas Instruments
Lowest to $4.5685
Qualcomm
Need more? Email Us
STMicroelectronics
Need more? Email Us
Intel
IC FPGA 624 I/O 1020FBGA
Lowest to $422.9578
Intersil Corporation
Lowest to $5.0142
Panasonic
Lowest to $26.8133
Texas Instruments
Lowest to $10.3384
Renesas Electronics America
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2020 $50.5000
530+ $0.1892 $100.2760
825+ $0.1828 $150.8100
1,180+ $0.1700 $200.6000
1,530+ $0.1637 $250.4610
1,910+ $0.1573 $300.4430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 129,870 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess