EN
  • EN
  • DE

SN74LVC74ARGYR

Part No SN74LVC74ARGYR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LVC
Packaging Reel - TR
Function Set(Preset) and Reset
Type D-Type
Output Type Differential
Number of Elements 2
Number of Bits per Element 1
Clock Frequency 150MHz
Max Propagation Delay @ V, Max CL 4.4ns @ 3.3V, 50pF
Current - Output High, Low 24mA, 24mA
Operating Supply Voltage 1.65 V ~ 3.6 V
Current - Quiescent 10μA
Input Capacitance 5pF
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 14-VFQFN Exposed Pad
Win Source Part Number 1255755-SN74LVC74ARGYR
Manufacturer Homepage www.ti.com
Family Name SN74LVC74
Introduction Date March 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LVC74ARGYR CAD Model

Description

Product Overview: SN74LVC74ARGYR

The SN74LVC74ARGYR is a high-performance, dual positive-edge-triggered D-type flip-flop integrated circuit (IC) from the reputable semiconductor manufacturer, Texas Instruments. This device is part of the LVC family, which stands for Low-Voltage CMOS, indicating that it operates with a lower power supply voltage while still delivering high-speed performance.

Key Features

  • Logic Type: The SN74LVC74ARGYR features two D-type flip-flops with clear and preset functionality, making it ideal for a variety of applications that require edge-triggered state storage.
  • Operating Voltage: This IC is designed to operate with a supply voltage range from 1.65V to 3.6V, which allows for use in low-voltage applications and is compatible with TTL (Transistor-Transistor Logic) levels.
  • High Speed: It boasts a propagation delay time of typically 3.4 ns at 3.3V, facilitating quick state changes and making it suitable for high-speed data processing tasks.
  • Drive Capability: The device can drive up to 24 mA of output, providing robust signal transmission to downstream components.
  • Package: The SN74LVC74ARGYR is available in a compact 14-pin VQFN (Very Thin Quad Flat Non-leaded) package, which is ideal for space-constrained applications.

Applications

The versatility of the SN74LVC74ARGYR allows it to be employed in a wide range of electronic systems, including:

  • Communication equipment
  • Computers and computer peripherals
  • Data storage devices
  • Digital signal processing
  • Instrumentation and measurement systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74LVC74ARGYR is no exception. It is designed to meet or exceed the stringent requirements of the industrial and commercial markets. The device is also RoHS compliant, ensuring that it meets current environmental standards by avoiding the use of hazardous substances.

In summary, the SN74LVC74ARGYR from Texas Instruments is a reliable and efficient solution for designers looking to incorporate a dual D-type flip-flop into their digital logic systems. With its low-voltage operation, high-speed performance, and compact packaging, it represents an excellent choice for modern electronic applications.

You May Also Be Interested in

Texas Instruments
IC D-TYPE POS TRG SNGL 16DIP
Lowest to $0.6515
Diodes Incorporated
IC D-TYPE POS TRG DUAL 48TSSOP
Need more? Email Us
Texas Instruments
HEX/QUADRUPLE D-TYPE FLIP-FLOPS WITH CLEAR
Lowest to $0.3945
Texas Instruments
IC JK TYPE NEG TRG DUAL 14SOIC
Lowest to $0.2592
ON Semiconductor
3-STATE Octal D-Type Flip-Flop | IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.5047
Texas Instruments
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.6199
Texas Instruments
OCTAL D-TYPE EDGE-TRIGGERED FLIP-FLOPS WITH 3-STATE OUTPUTS
Lowest to $0.5012
Texas Instruments
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.2814
ON Semiconductor
Differential Clock D Flip-Flop | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $3.0533

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4666 $51.3260
265+ $0.3829 $101.4685
405+ $0.3709 $150.2145
560+ $0.3590 $201.0400
725+ $0.3470 $251.5750
965+ $0.3111 $300.2115
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 550 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess