EN
  • EN
  • DE

SN74LVC828ADGVR

Part No SN74LVC828ADGVR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER INVERT 3.6V 24TVSOP / Buffer, Inverting 1 Element 10 Bit per Element 3-State Output 24-TVSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVC
Package Tape & Reel
Logic Type Buffer, Inverting
Number of Elements 1
Number of Bits per Element 10
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Voltage - Supply 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 24-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TVSOP
Base Product Number 74LVC828
Other Names -296-12741-1,-SN74LVC828ADGVRG4,SN74LVC828ADGVRE4,-SN74LVC828ADGVRE4,-SN74LVC828ADGVRE4R,296-SN74LVC828ADGVRDKR,296-12741-6,296-12741-1,296-12741-2,296-SN74LVC828ADGVRCT,-SN74LVC828ADGVRG4R,2156-SN74LVC828ADGVR,296-SN74LVC828ADGVRTR,296-12741-1R,296-SN74LVC828ADGVRDKR,TEXTISSN74LVC828ADGVR,SN74LVC828ADGVRG4,-SN74LVC828ADGVRR,-296-12741-1R,296-SN74LVC828ADGVRCT,-296-12741-1,296-SN74LVC828ADGVRTR,SN74LVC828ADGVRE4,296-12741-2R,SN74LVC828ADGVRG4,296-12741-6R
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259324-SN74LVC828ADGVR
Ultra Librarian 3D Model Ultra Librarian SN74LVC828ADGVR CAD Model

Description

The SN74LVC828ADGVR is a high-performance, low-voltage CMOS logic 10-bit buffer/driver from Texas Instruments designed for use in systems that demand low power consumption and high noise immunity. This integrated circuit is part of the LVC family, which is known for its capability to operate at a wide voltage range while maintaining fast switching speeds.

Key Features

  • Wide Operating Voltage Range: The SN74LVC828ADGVR operates at a voltage range of 1.65V to 3.6V, making it suitable for interfacing with both 3.3V and 2.5V logic levels.
  • High Drive Capacity: With the capability to drive up to 24mA, this device can drive larger loads than standard logic gates.
  • Low Power Consumption: It features a low power consumption, which is critical for battery-operated and power-sensitive applications.
  • IOFF Support: The IOFF circuitry disables the outputs, preventing damaging current backflow through the device when it is powered down.
  • Bus Hold Data Inputs: The inputs have a bus hold feature which retains the last active input state without the need for an external pull-up or pull-down resistor.
  • ESD Protection: Enhanced Electrostatic Discharge (ESD) protection shields the device from static damage during handling.

Applications

The SN74LVC828ADGVR is ideal for a wide array of applications. Its ability to interface with 5V logic levels when powered at 3.3V makes it versatile for mixed-voltage systems. Typical applications include:

  • Memory Interfacing
  • Bus Driving
  • Data Acquisition Systems
  • Microprocessor or Microcontroller Extension
  • Portable Devices

Package and Quality

This device comes in a TVSOP (Thin Shrink Small Outline Package) form factor under the part number SN74LVC828ADGVR, which is suitable for space-constrained applications. Texas Instruments is committed to maintaining high-quality standards, and this product is no exception, ensuring reliability and performance for critical applications.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Pericom
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3475 $53.9000
95+ $1.1057 $105.0415
145+ $1.0711 $155.3095
195+ $1.0366 $202.1370
250+ $1.0020 $250.5000
335+ $0.8984 $300.9640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess