EN
  • EN
  • DE

SN74LVCC4245ADBRE4

Part No SN74LVCC4245ADBRE4
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR BIDIRECTIONAL 24SSOP  /  Voltage Level Translator Bidirectional 1 Circuit 8 Channel 24-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Texas Instruments
Series 74LVCC
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 8
Voltage - VCCA 4.5 V ~ 5.5 V
Voltage - VCCB 2.7 V ~ 5.5 V
Output Type Tri-State, Non-Inverted
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 24-SSOP (0.209", 5.30mm Width)
Supplier Device Package 24-SSOP
Base Product Number 74LVCC4245
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256017-SN74LVCC4245ADBRE4
Ultra Librarian 3D Model Ultra Librarian SN74LVCC4245ADBRE4 CAD Model

Description

SN74LVCC4245ADBRE4 - Texas Instruments

The SN74LVCC4245ADBRE4 is a versatile, dual-supply, 8-bit transceiver from Texas Instruments that is designed to address the needs of complex digital systems requiring voltage-level translation. This high-speed transceiver is part of the LVCC family and is ideal for applications where two different voltage domains intersect, such as interfacing between a 3.3V microcontroller and 5V peripherals.

The device offers bidirectional voltage translation without the need for a direction control pin, which simplifies the design and reduces control line count. The SN74LVCC4245ADBRE4 operates at a wide range of voltages, from 2.7V to 3.6V on the A side and 1.65V to 5.5V on the B side, allowing for compatibility with various logic levels. This makes it an excellent choice for multi-voltage systems that require level shifting for data communication and signal integrity.

The SN74LVCC4245ADBRE4 is designed with the capability to perform non-inverting translation between two different voltage nodes. It features 8-bit dual-supply bus transceiver with configurable voltage translation and 3-state outputs. The device ensures low on-state resistance, which minimizes the propagation delay and supports high-speed data transfer.

This transceiver comes in a DBR package, a 20-pin SSOP (Shrink Small Outline Package) that offers a compact footprint suitable for space-constrained applications. The SN74LVCC4245ADBRE4 also features over-voltage tolerant inputs and outputs up to 5.5V on the A and B ports, which provides design flexibility and protection against higher voltage levels.

The SN74LVCC4245ADBRE4 is designed for use in a variety of applications, including but not limited to, telecommunication, computing, and industrial systems where mixed-voltage I/O and bus interface operations are required. Its robust design ensures reliable operation and a long service life, making it a preferred choice for engineers and designers looking for a high-quality, high-performance level translator.

Key Features:

  • 8-bit dual-supply bus transceiver with configurable voltage translation
  • Wide bus-interface operating voltage range of 2.7V to 3.6V on A side and 1.65V to 5.5V on B side
  • 5-V tolerant inputs and outputs on A and B ports for mixed-voltage operation
  • Low on-state resistance for low propagation delay
  • Compact 20-pin SSOP (DBR) package for space-saving
  • Ideal for telecommunication, computing, and industrial applications

You May Also Be Interested in

ON Semiconductor
Quad MECL-to-TTL Translator | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $10.0285
Texas Instruments
IC V-LEVEL TRANSL BI-DIR SOT23-6
Lowest to $0.4717
ON Semiconductor
Quad CMOS to PECL Translator | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $29.1534
Texas Instruments
IC XLATR DIFF ECL/PECL 8SOIC
Lowest to $7.8181
Nexperia USA Inc.
IC TXRX BUS 2BIT DUAL 3ST 8VSSOP
Lowest to $0.5914
NXP / Nexperia
TXRX 16BIT TRANSLAT 48TSSOP
Lowest to $9.3902
Nexperia USA Inc.
TXRX 20BIT TRANSLATNG 56TSSOP
Lowest to $1.3736
Microchip Technology
DUAL TTL-to-DIFFERENTIAL PECL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $4.8972
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.3774

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4030 $50.4630
51+ $1.9717 $100.5567
79+ $1.9100 $150.8900
109+ $1.8484 $201.4756
140+ $1.7868 $250.1520
188+ $1.6020 $301.1760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess