EN
  • EN
  • DE

SN74LVCC4245ANSR

Part No SN74LVCC4245ANSR
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description OCTAL DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE OUTPUT VOLTAGE AND 3-STATE OUTPUTS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LVCC
Packaging Reel - TR
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 8
Voltage - VCCA 4.5V ~ 5.5V
Voltage - VCCB 2.7V ~ 5.5V
Output Type Tri-State, Non-Inverted
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 24-SOIC (0.209", 5.30mm Width)
Manufacturer Package 24-SO
Win Source Part Number 1255790-SN74LVCC4245ANSR
Manufacturer Homepage www.ti.com
Family Name SN74LVCC4245
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LVCC4245ANSR CAD Model

Description

Product Overview: SN74LVCC4245ANSR by Texas Instruments

The SN74LVCC4245ANSR is a versatile octal bidirectional level shifter designed by Texas Instruments (TI) for high-performance data transfer and voltage translation applications. This integrated circuit is part of the LVCC family and is specifically engineered to address the needs of multi-voltage systems where signal integrity and reliable operation are paramount.

Key Features

  • Dual-Supply Voltage Translation: The SN74LVCC4245ANSR is capable of translating signals between two different voltage domains, ranging from 2.7V to 3.6V on the A side and 1.65V to 5.5V on the B side, allowing for seamless communication between devices operating at different voltage levels.
  • High-Speed Data Transfer: With its ability to support high-speed data transfer, this level shifter is an excellent choice for applications requiring fast and efficient data communication.
  • Low Power Consumption: Designed with power efficiency in mind, the device features a low quiescent current, making it suitable for power-sensitive applications.
  • Directional Control: Directional control pins (DIR) allow for the direction of data flow to be set, providing flexibility for unidirectional or bidirectional data communication.
  • Robust ESD Protection: The device includes robust electrostatic discharge (ESD) protection circuits to safeguard against damage from static electricity, ensuring long-term reliability.

Applications

The SN74LVCC4245ANSR is ideal for a wide range of applications, including but not limited to:

  • Multivoltage digital system interfacing
  • Signal bridging between different logic levels
  • Data bus communication in consumer electronics
  • Microprocessor or microcontroller interfacing

Package and Quality

Encased in a 24-pin SOP (Small Outline Package), the SN74LVCC4245ANSR is designed for surface-mount technology (SMT), providing a compact footprint for space-constrained applications. TI's commitment to quality ensures that this product meets the highest standards of performance and reliability.

With its blend of features, the SN74LVCC4245ANSR from Texas Instruments stands out as a high-quality, reliable solution for voltage level translation in sophisticated electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
IC BUFFER LOW PWR N-INV 6XSON
Lowest to $0.2806
Nexperia USA Inc.
IC LEVEL XLATOR/TXRX XSON8U
Need more? Email Us
Nexperia USA Inc.
TXRX 20BIT TRANSLATNG 56TSSOP
Lowest to $1.3736
Texas Instruments
3.3 V Dual LVTTL/LVCMOS to Differential LVPECL Buffer
Lowest to $2.9105
Nexperia USA Inc.
TXRX XLATING DUAL 3ST 6TSSOP
Lowest to $0.2219
ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8-SOIC
Lowest to $11.8669
Nexperia USA Inc.
IC TXRX BUS 2BIT DUAL 3ST 8XSON
Lowest to $0.5279
Nexperia USA Inc.
IC TXRX BUS 2BIT DUAL 3ST 8VSSOP
Lowest to $0.5914
Nexperia USA Inc.
TXRX 16BIT TRANSLAT 48TSSOP
Lowest to $2.0911

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4278 $57.1120
90+ $1.1716 $105.4440
135+ $1.1350 $153.2250
185+ $1.0984 $203.2040
240+ $1.0617 $254.8080
320+ $0.9519 $304.6080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,380 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess