EN
  • EN
  • DE

SN74LVCH162244AVR

Part No SN74LVCH162244AVR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 3.6V 48TVSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 48-TVSOP
Manufacturer Texas Instruments
Series 74LVCH
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 48-TFSOP (0.173", 4.40mm Width)
Case / Package 48-TVSOP
Family Name 74LVCH162244
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 74LVCH162244AVRE4, 74LVCH162244AVRG4, -74LVCH162244AVRE4-NDR, -74LVCH162244AVRE4, -74LVCH162244AVRG4, 74LVCH162244AVRG4-ND, -296-8570-1, -296-8570-1-ND, 74LVCH162244AVRE4-ND, -SN74LVCH162244AVR-NDR, 296-8570-1, 296-8570-2, -74LVCH162244AVRG4-NDR, 296-8570-6
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896782-SN74LVCH162244AVR
Ultra Librarian 3D Model Ultra Librarian SN74LVCH162244AVR CAD Model

Description

The SN74LVCH162244AVR is a high-speed, 16-bit buffer and line driver designed by Texas Instruments (TI) to address the needs of high-performance data transmission systems. This integrated circuit is part of the LVCH series, which is known for its low-voltage operation and high-speed interface technology.

Key Features

  • Technology: The device is built using advanced CMOS technology which ensures reduced power consumption while maintaining high-speed operation.
  • Voltage Range: It operates at a nominal voltage of 3.3V, with a wide range of 2.7V to 3.6V, making it compatible with low-voltage systems and ensuring power efficiency.
  • Bus Hold: The SN74LVCH162244AVR features a bus hold function on its data inputs, which eliminates the need for external pull-up or pull-down resistors and helps in maintaining data integrity.
  • Drive Capability: It boasts a high-drive capability with 24mA outputs, which makes it suitable for driving heavy loads and ensures reliable signal transmission even over long distances or in noisy environments.
  • Speed: The device offers fast propagation delays and output transition times, which is essential for high-speed data communication and processing applications.
  • Interface Compatibility: It is designed to be compatible with both 5V and 3.3V logic levels, allowing for easy integration into mixed-voltage systems without the need for level shifting.

Applications

The SN74LVCH162244AVR is ideal for a variety of applications that require high-speed data transfer and buffering, including:

  • Memory buffering and driving in servers and workstations.
  • Signal buffering in telecommunications equipment.
  • Data path management in high-speed data acquisition systems.
  • Interface bridging in multi-voltage systems.

Package and Quality

This device comes in a TSSOP (Thin Shrink Small Outline Package) form factor, which is ideal for space-constrained applications. The SN74LVCH162244AVR is also available in a range of packaging options to suit various assembly and process requirements. Manufactured under TI's stringent quality control standards, the product ensures high reliability and performance consistency.

You May Also Be Interested in

ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
ON Semiconductor
IC TXRX NON-INVERT 5.5V 20-TSSOP
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.25V 20-SOIC
Need more? Email Us
Texas Instruments
SN54LVTH16244A-SP 3.3-V ABT 16-B
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER INVERT 5.5V 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Lowest to $0.1159
Nexperia USA Inc.
IC TXRX NON-INVERT 6V 20-TSSOP
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess