EN
  • EN
  • DE

LM231AN/NOPB

Part No LM231AN/NOPB
Manufacturer Texas Instruments
Catalog PMIC - V/F and F/V Converters
Description IC CONVERTER PREC V TO FREQ 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Voltage to Frequency
Maximum Input Frequency 100kHz
Full Scale ±50ppm/°C
Linearity ±0.01%
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 133604-LM231AN/NOPB
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Sensing & Instrumentation, Power Management
Ultra Librarian 3D Model Ultra Librarian LM231AN/NOPB CAD Model

Description

The Texas Instruments LM231AN/NOPB is a high-performance analog-to-digital converter (ADC) that offers a wide range of features and capabilities.

  • Function: Precise voltage-to-frequency conversion
  • Input Range: 0V to +VCC
  • Linearity Error: ±0.01% @ 10kHz full scale
  • Dynamic Range: 100 dB
  • Oscillator: Built-in
  • Input: High-impedance differential input
  • Supply Voltage: Single supply
  • Power Consumption: Low
  • Package: 8-pin PDIP

You May Also Be Interested in

Analog Devices Inc.
Low Cost Monolithic Voltage-to-Frequency Converter | IC V-F CONVERTER MONO 8-DIP
Lowest to $11.0598
Analog Devices Inc.
IC V/F CONV 1MHZ 8MSOP
Lowest to $2.3250
Texas Instruments
LM2907/LM2917 Frequency to Voltage Converter | IC CONVERTER FREQ TO VOLT 8-DIP
Lowest to $2.9249
Analog Devices Inc.
VFC Sync 1MHz 8-Pin MSOP Tube / 3 V/5 V Low Power, Synchronous Voltage-to-Frequency Converter | IC CONV SYNC VOLT-FREQ 8-MSOP
Lowest to $2.6133
Microchip Technology
IC F/V & V/F CONV 100KHZ 14SOIC
Lowest to $14.5523
Analog Devices Inc.
SINGLE PHASE METERING IC / Voltage to Frequency Converter IC 20-DIP
Lowest to $4.3867
Texas Instruments
LM2907/LM2917 Frequency to Voltage Converter | IC CONVERTER FREQ TO VOLT 8-DIP
Lowest to $4.3657
Analog Devices Inc.
IC F/V & V/F CONV 1MHZ 20PLCC
Lowest to $29.4855
Texas Instruments
IC F/V CONV 10KHZ 8SOIC / Frequency to Voltage Converter IC 10 kHz ±0.3% 8-SOIC
Lowest to $2.6293

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.1554 $55.7770
11+ $9.1532 $100.6852
17+ $8.8672 $150.7424
24+ $8.5811 $205.9464
31+ $8.2951 $257.1481
41+ $7.4370 $304.9170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,120 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess