EN
  • EN
  • DE

SN74LVCH162244GR

Part No SN74LVCH162244GR
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1095189-SN74LVCH162244GR
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74LVCH162244GR CAD Model

Description

The SN74LVCH162244GR from Texas Instruments is a high-performance, 16-bit buffer and line driver designed for use in 3.3-V or 5.5-V VCC operation. This integrated circuit is part of the LVCH series, which is known for its low-voltage operation and high-speed interface technology.

Key Features

  • Wide Operating Voltage Range: The device is compatible with a wide range of supply voltages, from 3.3V to 5.5V, making it versatile for various applications.
  • High-Speed Data Transfer: With its edge-rate control circuitry designed to significantly reduce signal noise, the SN74LVCH162244GR is capable of supporting high-speed data transfer, which is essential for modern digital applications.
  • Low Power Consumption: It features a low power consumption profile, which is critical for battery-operated and power-sensitive devices.
  • Bus Hold on Data Inputs: The device includes a bus hold feature on the data inputs to eliminate the need for external pull-up/pull-down resistors, simplifying design and saving board space.
  • 3-State Outputs: The outputs can be placed in a high-impedance state, which is useful for multiplexing and bus-oriented applications.

Applications

The SN74LVCH162244GR is suited for a variety of applications, including:

  • Memory driver interfaces
  • Bus-oriented systems
  • Data communication lines
  • High-speed signal buffering

Package and Quality

Encased in a TSSOP (Thin Shrink Small Outline Package) with 48 pins, the SN74LVCH162244GR is designed for space-efficient placement on printed circuit boards. Texas Instruments ensures high-quality manufacturing standards, providing reliability and performance for professional electronic systems.

Environmental and Regulatory Compliance

The SN74LVCH162244GR complies with the RoHS directive, which restricts the use of certain hazardous substances in electronic equipment. Additionally, it is manufactured using Texas Instruments' advanced process technology, which emphasizes environmentally responsible production.

With its combination of high-speed operation, low power consumption, and robust environmental compliance, the SN74LVCH162244GR is an excellent choice for designers who require a reliable and efficient buffer/driver for their digital systems.

You May Also Be Interested in

Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Level One
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Linear Technology
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess