The SN74LVCH16240ADL from Texas Instruments is a high-performance, 16-bit buffer and line driver designed to facilitate the transfer of signals between two different voltage domains. This integrated circuit (IC) is part of the LVCH series, which is renowned for its low-voltage operation and high-speed interface technology.
Key Features
- 16-Bit Bus Interface: This device features a 16-bit wide interface, making it ideal for parallel data or address bus driving in high-performance computing and communication systems.
- Bi-Directional Voltage Translation: With the ability to interface between 3.3V and 5V systems, this IC provides seamless communication in mixed-voltage environments.
- High-Speed Operation: The SN74LVCH16240ADL is designed for high-speed signal processing, ensuring low propagation delays and fast switching times for critical applications.
- 3-State Outputs: The outputs can be placed in a high impedance state, allowing for connection to a common bus without causing contention or data corruption.
- Low Power Consumption: The device operates with a low power consumption, making it suitable for battery-powered and energy-efficient applications.
Applications
The SN74LVCH16240ADL is versatile and can be used in a variety of applications including:
- Data communication systems
- Signal buffering and driving for bus lines
- Memory interfacing
- Microprocessor or microcontroller extension
- Portable electronics
Technical Specifications
Parameter
Value
Supply Voltage (V<sub>CC)
2.3V to 3.6V
Input Voltage (V<sub>I)
0V to 5.5V
Output Voltage (V<sub>O)
0V to V<sub>CC
Output Current (I<sub>O)
±24 mA
Operating Temperature Range (T<sub>a)
-40°C to 85°C
For engineers and designers looking for a reliable and efficient way to manage signal integrity across different voltage domains, the SN74LVCH16240ADL from Texas Instruments is an excellent choice that combines performance with flexibility.