Product Overview: SN74LVCH16540ADGGR
The SN74LVCH16540ADGGR, manufactured by Texas Instruments, is a high-performance, 16-bit buffer and line driver designed for use in applications requiring high-speed data transfer and signal integrity. This integrated circuit is part of the LVCH series, which is known for its low-voltage operation and compatibility with LVTTL and LVCMOS technologies.
Key Features
- Logic Type: Buffer, Non-Inverting
- Number of Elements: 2
- Number of Bits per Element: 8
- Output Type: 3-State
- Voltage - Supply: 2.3V to 3.6V
- Operating Temperature: -40°C to 85°C
- Mounting Type: Surface Mount
- Package / Case: 48-TSSOP (0.240", 6.10mm Width)
Performance Benefits
The SN74LVCH16540ADGGR boasts a bus-hold feature on its data inputs, which eliminates the need for external pull-up or pull-down resistors and simplifies design. Its balanced output drivers contribute to reduced signal skew, ensuring reliable high-speed data communication. The device's low-voltage operation minimizes power consumption, making it suitable for battery-operated and power-sensitive applications.
Applications
With its robust design and high-speed capabilities, the SN74LVCH16540ADGGR is ideal for a variety of applications, including:
- Memory address drivers
- Data bus drivers and receivers
- Backplane driving
- Portable electronics
- Networking and telecommunications
Quality and Reliability
Texas Instruments is committed to delivering high-quality products. The SN74LVCH16540ADGGR is no exception, undergoing rigorous testing to ensure it meets the high standards of performance and reliability that customers expect from TI. The device is also RoHS compliant, adhering to environmental standards for hazardous substances.
Ordering Information
For ordering, the SN74LVCH16540ADGGR comes in tape and reel packaging, facilitating efficient assembly during the manufacturing process. The product's detailed datasheet and ordering options are available on the Texas Instruments website, providing all necessary technical specifications and support documentation.