EN
  • EN
  • DE

MMBV1321_R1_00001

Part No MMBV1321_R1_00001
Manufacturer Panjit
Catalog OEM Parts (M - N)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Max Power Dissipation 250 mW
Mount Surface Mount
RoHS Compliant
Win Source Part Number 1079364-MMBV1321_R1_00001
Categories OEM Parts(M-N)
Manufacturer Panjit
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MMBV1321_R1_00001 CAD Model

Description

The MMBV1321_R1_00001 is a variable capacitance diode, also known as a varactor diode, manufactured by Panjit. It's designed for use in applications requiring voltage-controlled capacitance, such as electronic tuning circuits and frequency control. This diode's capacitance varies inversely with the applied reverse voltage, allowing for precise and dynamic adjustment of resonant frequencies and impedance matching.

Applications:

  • Voltage-Controlled Oscillators (VCOs): Tuning the frequency of oscillators in communication systems.
  • Tunable Filters: Adjusting the center frequency of filters in radio receivers and transmitters.
  • FM Radio Tuners: Selecting different FM radio stations by varying the tuning capacitance.
  • Voltage-Controlled Phase Shifters: Implementing phase adjustments in signal processing applications.
  • Automatic Frequency Control (AFC) Circuits: Maintaining a stable frequency in oscillators and other circuits.

Features:

  • Variable Capacitance: Capacitance changes with applied reverse voltage.
  • High Tuning Ratio: Large capacitance variation for wide tuning range.
  • Low Series Resistance: Minimizes losses and improves circuit performance.
  • Small Size: Compact footprint for space-constrained designs.
  • RoHS Compliant: Meets environmental standards for hazardous substances.
  • Low Reverse Leakage Current: Ensures minimal power consumption and stable operation.
  • High Breakdown Voltage: Allows for a wide range of operating voltages.

Benefits:

  • Precise Frequency Control: Enables accurate adjustment of resonant frequencies in tuning circuits.
  • Wide Tuning Range: Provides a broad range of capacitance variation for versatile applications.
  • Improved Circuit Performance: Low series resistance enhances the efficiency and performance of tunable circuits.
  • Compact Design: Small size allows for integration into space-constrained applications.
  • Reliable Operation: Ensures stable and consistent performance in various environments.

Additional Details:

The MMBV1321_R1_00001 is typically packaged in a small surface-mount package, such as a SOT-23 or similar. The specific capacitance range and tuning ratio depend on the diode's characteristics and the applied reverse voltage. The varactor diode requires careful biasing to achieve the desired capacitance value. The device's performance is often influenced by factors such as temperature and frequency. It's commonly used in high-frequency applications where precise and dynamic tuning is required. The low series resistance minimizes losses and improves the overall efficiency of the tuned circuit. The reverse leakage current is kept low to minimize power consumption and ensure stable operation.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Nichia Corporation
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess