EN
  • EN
  • DE

D3V3HN1B2LP-7B

Part No D3V3HN1B2LP-7B
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description SURGE PROTECTION PP U-DFN1006-2( / 8.5V (Typ) Clamp 70A (8/20µs) Ipp Tvs Diode Surface Mount U-DFN1006-2 (Type B)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Diodes Incorporated
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 3.3V (Max)
Voltage - Breakdown (Min) 3.8V
Voltage - Clamping (Max) @ Ipp 8.5V (Typ)
Current - Peak Pulse (10/1000µs) 70A (8/20µs)
Power - Peak Pulse 595W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 140pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 0402 (1006 Metric)
Supplier Device Package U-DFN1006-2 (Type B)
ECCN EAR99
HTSUS 8541.10.0080
Other Names 31-D3V3HN1B2LP-7BTR
Standard Package 10,000
Win Source Part Number 1111276-D3V3HN1B2LP-7B
Ultra Librarian 3D Model Ultra Librarian D3V3HN1B2LP-7B CAD Model

Description

The D3V3HN1B2LP-7B is a high-performance, low-capacitance transient voltage suppressor (TVS) diode, meticulously engineered by Diodes Incorporated to provide state-of-the-art circuit protection. This compact and robust device is designed to safeguard sensitive electronic components from electrostatic discharge (ESD) and other transient voltage events that are common in today's fast-paced electronic environments.

Key Features

  • Low Clamping Voltage: The device offers excellent clamping voltage characteristics, ensuring that any transient voltages are kept to a minimum, thus providing superior protection for sensitive circuits.
  • Low Capacitance: With its low capacitance, the D3V3HN1B2LP-7B is ideal for high-speed data lines, as it minimizes signal attenuation and preserves signal integrity.
  • ESD Protection: It is specifically designed to protect against electrostatic discharge (ESD), exceeding the IEC 61000-4-2 (Level 4) standard.
  • Small Form Factor: The device comes in a small footprint package, making it suitable for space-constrained applications.
  • RoHS Compliant: It meets RoHS standards, ensuring that it is free from hazardous substances and is environmentally friendly.

Applications

The D3V3HN1B2LP-7B is versatile and can be used in a wide range of applications. It is particularly well-suited for:

  • Portable Electronics
  • Smartphones and Tablets
  • Data Lines for USB and HDMI Interfaces
  • High-Speed Signal Lines
  • Wireless Communication Devices

Technical Specifications

Diodes Incorporated ensures that every D3V3HN1B2LP-7B diode meets rigorous quality and performance standards. The device features a peak pulse power dissipation of 350W (8/20μs waveform), a maximum reverse working voltage of 3.3V, and a low leakage current, making it a reliable choice for critical applications.

Ordering and Availability

To meet diverse customer needs, the D3V3HN1B2LP-7B is available in tape and reel packaging, facilitating easy integration into automated manufacturing processes. For detailed ordering information and availability, please contact Diodes Incorporated or an authorized distributor.

You May Also Be Interested in

Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
405+ $0.1248 $50.5440
980+ $0.1024 $100.3520
1,515+ $0.0992 $150.2880
2,085+ $0.0960 $200.1600
2,695+ $0.0928 $250.0960
3,610+ $0.0832 $300.3520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 405 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess