EN
  • EN
  • DE

SN74LVCH16541ADL

Part No SN74LVCH16541ADL
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description 16-BIT BUFFER/DRIVER WITH 3-STATE OUTPUTS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LVCH
Packaging Tube
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Operating Supply Voltage 1.65 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 48-BSSOP (0.295", 7.50mm Width)
Manufacturer Package 48-SSOP
Win Source Part Number 1255814-SN74LVCH16541ADL
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name SN74LVCH16541
Introduction Date May 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74LVCH16541ADL CAD Model

Description

SN74LVCH16541ADL - Texas Instruments 16-Bit Bus Transceiver

The SN74LVCH16541ADL from Texas Instruments is a high-performance, 16-bit bus transceiver designed with two separate supply voltages. This integrated circuit is part of the LVCH series, which is characterized by low-voltage operation and high-speed interfacing. It is particularly suitable for facilitating bidirectional communication between two buses in a mixed 3.3V/5V system.

Key Features:

  • Dual Supply Operation: Operates with a 3.3V VCC for the bus ports and a 5V VCC for the interface logic, allowing for seamless integration in mixed-voltage applications.
  • High-Speed Interface: With its low-voltage, high-speed characteristics, the SN74LVCH16541ADL provides reliable performance for critical communication tasks.
  • Bus Hold on Data Inputs: Eliminates the need for external pull-up/pull-down resistors, simplifying design and reducing component count.
  • Low Power Consumption: The LVCH technology ensures low power dissipation, making it an energy-efficient choice for modern electronic systems.
  • Wide Operating Temperature Range: Suitable for industrial applications with an operating temperature range from -40°C to 85°C.
  • Robust ESD Protection: Features built-in electrostatic discharge (ESD) protection to safeguard against inadvertent damage from static discharge.

Applications:

The SN74LVCH16541ADL is versatile and can be used in a variety of applications, including:

  • Bus interface or signal buffering for microprocessors, microcontrollers, and FPGAs.
  • Data communication in servers, networking equipment, and telecommunications.
  • Level shifting and voltage translation in multi-voltage systems.
  • Memory interfacing, including DRAM, SRAM, and ROM.

Product Specifications:

Parameter Value
Logic Family LVCH
Number of Bits 16
Output Type 3-State
Package Type SSOP (Shrink Small Outline Package)
Mounting Type Surface Mount

For detailed information, datasheets, and support, visit the Texas Instruments official website or contact your local TI distributor.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess