EN
  • EN
  • DE

SN74LVCH16543ADLR

Part No SN74LVCH16543ADLR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description 16-BIT REGISTERED TRANSCEIVER WITH 3-STATE OUTPUTS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LVCH
Packaging Reel - TR
Logic Type Transceiver, Non-Inverting
Number of Elements 2
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Operating Supply Voltage 1.65 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 56-BSSOP (0.295", 7.50mm Width)
Manufacturer Package 56-SSOP
Win Source Part Number 1255817-SN74LVCH16543ADLR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74LVCH16543
Introduction Date May 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74LVCH16543ADLR CAD Model

Description

The SN74LVCH16543ADLR is a high-performance, 16-bit registered transceiver from Texas Instruments designed to address the needs of high-speed bidirectional communication between data buses. It is part of the LVCH series, which is renowned for its low-voltage operation and high-speed interface technology.

Key Features:

  • Wide Bus Interface: This product features a 16-bit interface, allowing for efficient data transfer and communication across a wide bus, making it ideal for complex digital systems.
  • 3-State Outputs: The transceiver includes 3-state outputs which provide high-impedance states, enabling multiple components to share a data bus without interference.
  • Edge-Rate Control: With edge-rate control on the outputs, the SN74LVCH16543ADLR significantly reduces noise generation, which is crucial for maintaining signal integrity in high-speed applications.
  • Low Voltage Operation: Operating at a low voltage range, this transceiver is designed to work in systems that require minimal power consumption, making it suitable for portable and battery-powered devices.
  • Flow-Through Architecture: The design of the SN74LVCH16543ADLR allows for easy PCB layout with its flow-through architecture, simplifying the board design process and reducing signal distortion.
  • Latch-Up Performance: The device exceeds 250 mA of latch-up performance per JESD 17, ensuring reliable operation under a variety of conditions.

Applications:

The SN74LVCH16543ADLR is versatile and can be used in a variety of applications, including:

  • Memory interfacing
  • Data communication
  • Signal buffering
  • Bus extension
  • Data processing units

Specifications:

  • Package Type: SSOP (Shrink Small-Outline Package)
  • Operating Temperature Range: -40°C to 85°C
  • Supply Voltage: 2.7 V to 3.6 V
  • Logic Family: LVCH
  • Mounting Style: Surface Mount

In summary, the SN74LVCH16543ADLR is a robust and reliable solution for designers looking to facilitate efficient data transfer in their digital systems. Its combination of speed, low power consumption, and noise reduction capabilities makes it a preferred choice for a wide array of electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 20DHXQFN
Lowest to $0.1805
Texas Instruments
IC BUFFER NON-INVERT 6V 20SSOP
Lowest to $0.4366
Texas Instruments
IC BUFFER NON-INVERT 6V 14TSSOP
Lowest to $0.2346
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
Texas Instruments
IC BUF NON-INVERT 3.6V 24SOIC
Lowest to $1.4553
Texas Instruments
IC TRANSLATOR BIDIR 24TSSOP
Lowest to $2.9105
Nexperia USA Inc.
IC TRANSLATION TXRX 3.6V 24TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Lowest to $0.1158
Texas Instruments
PROTOTYPE
Lowest to $1.4553

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess