EN
  • EN
  • DE

SN74LVCH245APWE4

Part No SN74LVCH245APWE4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 3.6V 20TSSOP / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVCH
Package Tube
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Voltage - Supply 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number 74LVCH245
Standard Package 70
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259285-SN74LVCH245APWE4
Ultra Librarian 3D Model Ultra Librarian SN74LVCH245APWE4 CAD Model

Description

Product Overview: SN74LVCH245APWE4

The SN74LVCH245APWE4 from Texas Instruments is a versatile octal bus transceiver designed with 3-state outputs. This integrated circuit belongs to the advanced high-speed CMOS family and is particularly well-suited for facilitating bidirectional communication between two buses. The device is optimized for use in voltage translation applications where signal integrity is paramount.

Key Features

  • Bus Transceiver Type: The SN74LVCH245APWE4 is an 8-bit non-inverting bus transceiver which allows for smooth data flow between an input bus and an output bus.
  • Logic Level Translation: This transceiver is capable of translating signals between different logic levels, making it ideal for interfacing between systems operating at different voltages.
  • Wide Operating Voltage Range: The device supports a broad supply voltage range from 1.65V to 3.6V, providing compatibility with various low-voltage logic families.
  • High Drive Capability: The SN74LVCH245APWE4 offers a high drive strength, which can source or sink up to 24mA at the output, allowing it to drive heavier loads if necessary.
  • ESD Protection: Enhanced Electrostatic Discharge (ESD) protection is in place, which guards the device against the damaging effects of static electricity.
  • Latch-Up Performance: It meets the JESD 78, Class II standards for latch-up performance, ensuring the device's reliability and robust operation under various conditions.

Applications

The SN74LVCH245APWE4 is suitable for a range of applications, including:

  • Bus interface and voltage level translation in multi-voltage systems
  • Data communication between different logic devices
  • Signal buffering for driving heavy loads
  • Memory interfacing, including interfacing with SRAM, DRAM, and ROM
  • Use in telecommunications and networking equipment, such as routers and switches

Package and Quality

This transceiver is offered in a TSSOP (Thin Shrink Small Outline Package) with 20 pins, providing a space-efficient solution for PCBs (Printed Circuit Boards). The SN74LVCH245APWE4 is also characterized for operation from -40°C to 85°C, ensuring reliability over a wide temperature range. Texas Instruments is known for its commitment to quality, and this product is no exception, meeting stringent industry standards for performance and durability.

You May Also Be Interested in

Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Pericom
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Pericom
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8504 $51.0240
145+ $0.6978 $101.1810
225+ $0.6760 $152.1000
310+ $0.6542 $202.8020
400+ $0.6324 $252.9600
530+ $0.5670 $300.5100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,470 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess