EN
  • EN
  • DE

SN74LVCZ16240ADLR

Part No SN74LVCZ16240ADLR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description 16-BIT BUFFER/DRIVER WITH 3-STATE OUTPUTS | IC BUFFER INVERT 3.6V 48SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Logic Type Buffer, Inverting
Number of Elements 4
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Supply Voltage (V) 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-BSSOP
Supplier Device Package 48-SSOP
Family Part Number 74LVCZ16240
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1255854-SN74LVCZ16240ADLR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LVCZ16240ADLR CAD Model

Description

Product Overview: SN74LVCZ16240ADLR by Texas Instruments

The SN74LVCZ16240ADLR is a high-performance integrated circuit from Texas Instruments, designed to meet the needs of modern digital systems. This device is part of the LVC family, which is known for low-voltage CMOS logic that operates at a voltage range of 1.65 to 3.6V. This makes the SN74LVCZ16240ADLR ideal for interfacing with both 3.3V and 2.5V logic levels, ensuring compatibility with a wide range of digital components.

Key Features

  • Logic Type: 16-Bit Buffer/Line Driver
  • Output Type: 3-State Outputs
  • Number of Channels: 16
  • Supply Voltage: Operates from 1.65V to 3.6V
  • Output Current: -32mA / 32mA
  • Propagation Delay Time: 3.6ns at 3.3V
  • Operating Temperature Range: -40°C to 85°C
  • Mounting Type: Surface Mount
  • Package / Case: 48-BSSOP (0.295", 7.50mm Width)

Performance and Applications

The SN74LVCZ16240ADLR is designed to deliver high-speed performance with minimal propagation delay, making it suitable for high-frequency signal buffering and driving. With its 16-bit wide configuration, it can handle multiple signals simultaneously, which is essential for data buses and communication interfaces. The 3-state outputs allow for connection to a bus-structured system without the risk of bus contention.

This buffer/line driver is commonly used in a variety of applications including memory interfacing, data transmission, and signal buffering in systems such as personal computers, servers, networking equipment, and telecommunications. Its robust design ensures reliable operation even in harsh industrial environments, characterized by its wide operating temperature range.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74LVCZ16240ADLR is no exception. It is manufactured to the highest standards to ensure consistent performance and reliability. The surface-mount package allows for efficient assembly on printed circuit boards, contributing to the overall compactness and durability of the end product.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess