EN
  • EN
  • DE

ADR02BKS-R2

Part No ADR02BKS-R2
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description Ultracompact Precision10 V/5 V/2.5 V/3.0 V Voltage References | IC VREF SERIES 5V SC70
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Cut Tape (CT)
Status Obsolete
Reference Type Series
Output Type Fixed
Min/Fixed Output Voltage 5V
Output Current 10mA
Tolerance ±0.06%
Temperature Coefficient 9ppm/°C
Noise - 0.1Hz to 10Hz 10μVp-p
Parts Input Voltage (V) 7V ~ 36V
Supply Current 1mA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package SC-70-5
Family Part Number ADR02
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1141406-ADR02BKS-R2
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADR02BKS-R2 CAD Model

Description

The ADR02BKS-R2, from the renowned manufacturer Analog Devices Inc., is a precision 5.0 V voltage reference device that offers a compact and high-performance solution for various demanding applications. This reference is part of the ADR02 series, which is known for its high accuracy, stability, and low power consumption. The ADR02BKS-R2 is designed to maintain precise voltage regulation, making it an ideal choice for precision data converters, portable instrumentation, and industrial control systems.

Key Features

  • High Accuracy: The ADR02BKS-R2 boasts an impressive initial accuracy of ±0.1% and ensures minimal deviation over time and temperature variations.
  • Temperature Coefficient: With a low temperature coefficient of 10 ppm/°C (max), it guarantees stable performance across a wide temperature range.
  • Low Dropout Voltage: This device operates with a low dropout voltage, enhancing its efficiency and making it suitable for battery-powered applications.
  • Long-Term Stability: Exhibiting an excellent long-term stability of 50 ppm/√kHr (typ), the ADR02BKS-R2 ensures consistent performance over its operational lifespan.
  • Wide Operating Range: The device can operate across a broad supply voltage range from 7 V to 36 V, providing flexibility in various system designs.

Applications

  • Precision data systems
  • High-resolution converters
  • Portable instrumentation
  • Industrial control systems

Product Specifications

Parameter Value
Output Voltage 5.0 V ±0.1%
Temperature Coefficient 10 ppm/°C (max)
Supply Voltage Range 7 V to 36 V
Load Regulation 25 ppm/mA (max)
Long-Term Stability 50 ppm/√kHr (typ)

Quality and Reliability

Analog Devices Inc. is committed to delivering high-quality products, and the ADR02BKS-R2 is no exception. It undergoes rigorous testing and quality control measures to ensure it meets the industry's highest standards for performance and reliability.

You May Also Be Interested in

Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Microchip Technology
IC VREF SERIES 0.1% 8WDFN / Series Voltage Reference IC Fixed 2.048V V ±0.1% 20 mA 8-WDFN (2x2)
Lowest to $22.8494
NXP / Nexperia
IC VREF SHUNT ADJ 1.5% TO236AB / Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±1.5% 70 mA SOT-23 (TO-236AB)
Lowest to $0.4897
Microchip Technology
IC 7 PPM 0.1% VOLTAGE REFERENCE / Series Voltage Reference IC Fixed 3V V ±0.1% 20 mA SOT-23-6
Lowest to $2.9105
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.1% 8UMAX / Series Voltage Reference IC Fixed 5V V ±0.1% 10 mA 8-uMAX/uSOP
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% / Shunt Voltage Reference IC Fixed 5V V ±2% 10 mA
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% 8MSOP
Lowest to $16.9566

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1928 $57.3496
14+ $7.6643 $107.3002
21+ $7.4000 $155.4000
30+ $6.8714 $206.1420
38+ $6.6071 $251.0698
48+ $6.3429 $304.4592
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,830 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess