EN
  • EN
  • DE

AOB15S60

Part No AOB15S60
Manufacturer Alpha & Omega Semiconductor Inc.
Catalog Transistors - FETs, MOSFETs - RF
Description 600V 15A a MOS power Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Alpha & Omega Semiconductor Inc.
Win Source Part Number 1144864-AOB15S60
Manufacturer Homepage www.aosmd.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AOB15S60 CAD Model

Description

The AOB15S60 is a 600V N-Channel MOSFET from Alpha & Omega Semiconductor (AOS). This device is specifically designed for high-voltage, high-frequency applications and is optimized for efficiency and reliability. It leverages advanced MOSFET technology to minimize conduction and switching losses.

Applications:

  • Power Factor Correction (PFC): Used in PFC stages of power supplies to improve power factor and reduce harmonic distortion.
  • Switch-Mode Power Supplies (SMPS): Suitable for high-efficiency SMPS designs in various electronic devices.
  • Uninterruptible Power Supplies (UPS): Employed in UPS systems to provide reliable power backup.
  • Lighting Ballasts: Utilized in electronic ballasts for efficient and reliable lighting control.

Features:

  • High Voltage Rating (600V): Provides robust performance in high-voltage applications.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses, improving overall efficiency.
  • Fast Switching Speed: Reduces switching losses, enabling higher frequency operation.
  • Avalanche Rated: Capable of withstanding avalanche conditions, enhancing reliability.
  • RoHS Compliant: Complies with environmental regulations regarding hazardous substances.

Benefits:

  • Increased Efficiency: Reduces power consumption and heat generation, improving system performance.
  • Enhanced Reliability: Robust design ensures stable performance in demanding applications.
  • Simplified Design: Easy to integrate into various power electronic circuits.
  • Reduced System Cost: High efficiency and reliability can lower overall system costs.

Additional Details:

The AOB15S60 is designed with advanced MOSFET technology to achieve low on-resistance and fast switching speeds. This combination minimizes both conduction and switching losses, resulting in improved efficiency in power electronic systems. The device is avalanche rated, which provides added protection against voltage transients and ensures reliable operation under harsh conditions. The AOB15S60 is commonly used in power supplies for computers, servers, and other electronic devices. It is also used in lighting ballasts to improve energy efficiency and extend the lifespan of lighting systems. The MOSFET is available in a variety of packages to suit different application requirements. It is also RoHS compliant, making it suitable for use in environmentally sensitive applications.

This MOSFET is a high-performance component suitable for a wide range of power electronic applications. Its combination of high voltage rating, low on-resistance, and fast switching speed makes it an ideal choice for designers looking to improve the efficiency and reliability of their systems.

You May Also Be Interested in

NXP / Nexperia
MOSFET N-CH 30V SOT96-1
Lowest to $0.1282
Vishay
MOSFET 2N-CH 20V 3.9A 6-MFP
Lowest to $0.4967
Vishay
MOSFET 2N-CH 60V 5.3A 8-SOIC
Lowest to $0.6178
Vishay
MOSFET 2N-CH 12V 4.5A SC70-6
Lowest to $1.6553
Vishay
MOSFET N-CH 12V 13A PPAK SO-8 / Trans MOSFET N-CH 12V 13A 8-Pin PowerPAK SO T/R
Lowest to $2.9105
STMicroelectronics
MOSFET N-CH 600V 34A TO-247
Lowest to $7.4809
Vishay
MOSFET N-CH 30V 6.2A 8SOIC
Lowest to $0.5885
Vishay
MOSFET P-CH 30V 12A SC70-6
Lowest to $0.4558
Vishay
MOSFET P-CH 12V 3.6A 2X2 4-MFP
Lowest to $2.8142

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.7270 $59.9940
52+ $2.2372 $116.3344
80+ $2.1668 $173.3440
111+ $2.0975 $232.8225
143+ $2.0270 $289.8610
191+ $1.8180 $347.2380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,300 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess