EN
  • EN
  • DE

SN74LVCZ16244ADLR

Part No SN74LVCZ16244ADLR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description 16-BIT BUFFER/DRIVER WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 3.6V 48SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Supply Voltage (V) 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-BSSOP
Supplier Device Package 48-SSOP
Family Part Number 74LVCZ16244
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1255855-SN74LVCZ16244ADLR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LVCZ16244ADLR CAD Model

Description

SN74LVCZ16244ADLR 16-Bit Buffer/Driver from Texas Instruments

The SN74LVCZ16244ADLR is a high-performance, 16-bit buffer and line driver designed for use in 3.3V LVC (Low-Voltage CMOS) logic systems. Manufactured by Texas Instruments, this integrated circuit is tailored to deliver both high-speed and low-power operation, making it an excellent choice for interfacing with bus lines in a wide range of applications.

This device is composed of 16 non-inverting buffers with 3-state outputs, which can be employed to drive bus lines or buffer memory address registers. The 3-state controls allow independent 4-bit sections to operate efficiently, which is particularly useful when implementing bidirectional bus systems. Additionally, the SN74LVCZ16244ADLR operates at a voltage range of 2.7V to 3.6V, providing compatibility with lower voltage systems while still interfacing with 5V logic signals.

The SN74LVCZ16244ADLR features a balanced output drive with current sinking capability of 24mA and sourcing capability of 24mA. This ensures reduced output skew, which is crucial for maintaining signal integrity. The device also offers a reduced power-up time, thanks to its low ICC and Ioz, which minimizes device current draw when not actively driving a load.

For design flexibility, this buffer/driver comes in a 48-pin SSOP (Shrink Small Outline Package) which is designed for space-saving on PCBs (Printed Circuit Boards). The SN74LVCZ16244ADLR also supports live insertion and withdrawal, allowing for easy maintenance and upgrades without the need to power down the entire system. This feature is particularly useful in server farms and telecommunications equipment where uptime is critical.

With its robust design, the SN74LVCZ16244ADLR is characterized for operation from -40°C to 85°C, ensuring reliable performance across a wide range of environmental conditions. The device is also RoHS compliant, meeting environmental standards by avoiding the use of hazardous substances.

Overall, the SN74LVCZ16244ADLR from Texas Instruments is a versatile and reliable choice for designers looking to implement high-speed, low-power buffer or driver circuits in their digital systems.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $43.6568
SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456
Infineon Technologies
4.5V~5.5V CAN Transceiver DSO-8 Drivers, Receivers, Transceivers RoHS
Lowest to $1.4553
IC Plus
RMII MQFN-88-EP(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.3657
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971
Analog Devices Inc.
SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Shanghai Chipanalog Microelectronics Co., Ltd
Transceiver Half RS422, RS485 SOIC-8
Lowest to $0.1892
Infineon Technologies
4.5V~5.5V CAN Transceiver 2Mbps TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $8.7314
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess