EN
  • EN
  • DE

SN74LVCZ245ADWR

Part No SN74LVCZ245ADWR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 3.6V 20SOIC / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVCZ
Package Tape & Reel
Product Status Active
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number 74LVCZ245
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 896788-SN74LVCZ245ADWR
Ultra Librarian 3D Model Ultra Librarian SN74LVCZ245ADWR CAD Model

Description

Product Overview: SN74LVCZ245ADWR

The SN74LVCZ245ADWR is a state-of-the-art octal bus transceiver from Texas Instruments, designed with the purpose of ensuring seamless data transfer between two buses of differing voltage levels. This device is part of the LVC (Low-Voltage CMOS) family, which is renowned for its low power consumption and high-speed operation.

Key Features

  • Bi-Directional Interface: The SN74LVCZ245ADWR is capable of transmitting data in both directions, from A to B or B to A, making it highly versatile in complex digital systems.
  • Wide Operating Voltage Range: It operates within a voltage range of 1.65V to 5.5V, allowing for compatibility with various logic levels and enabling use in multi-voltage systems.
  • High Drive: With the capability to source and sink up to 24mA at the output, this transceiver can drive multiple loads with ease.
  • Low Power Consumption: The device is designed for low power dissipation, yet it does not compromise on speed, providing a balanced performance for power-sensitive applications.
  • Bus Hold on Data Inputs: The bus hold feature prevents floating inputs, which can lead to erratic behavior, by maintaining the last known input state.
  • ESD Protection: It includes robust electrostatic discharge (ESD) protection, ensuring the device's longevity and reliability in harsh environments.

Applications

The SN74LVCZ245ADWR is ideal for a range of applications that require voltage level translation or bidirectional data flow. These include:

  • Data communication between different voltage domains
  • Signal buffering and isolation
  • Interfacing between microprocessors/microcontrollers and peripherals
  • Memory interface and bus management

Packaging and Quality

This device comes in a surface-mount, 20-pin SOIC (Small Outline Integrated Circuit) package, designated by the suffix 'DW'. The package is optimized for space-saving on PCBs and is suitable for automated assembly processes. Texas Instruments is committed to the highest quality standards, and the SN74LVCZ245ADWR is no exception, offering reliable performance for critical applications.

You May Also Be Interested in

Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Pericom
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Pericom
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5271 $53.4485
80+ $1.2531 $100.2480
125+ $1.2139 $151.7375
175+ $1.1747 $205.5725
225+ $1.1356 $255.5100
295+ $1.0181 $300.3395
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,520 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess