EN
  • EN
  • DE

SN74LVT16500DGGR

Part No SN74LVT16500DGGR
Manufacturer Texas Instruments
Catalog Logic - Universal Bus Functions
Description IC UNIV BUS TXRX 18BIT 56TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Universal Bus Transceiver
Number of Circuits 18-Bit
Current - Output High, Low 32mA, 64mA
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 56-TSSOP
Win Source Part Number 1100790-SN74LVT16500DGGR
Popularity Medium
Supply and Demand Status Balance
Quantity per package 2k pcs
Ultra Librarian 3D Model Ultra Librarian SN74LVT16500DGGR CAD Model

Description

Product Overview: SN74LVT16500DGGR

The SN74LVT16500DGGR is a versatile integrated circuit from Texas Instruments, designed to meet the needs of high-speed digital systems. This device is a 3.3-V ABT 18-Bit Universal Bus Transceiver with 3-state outputs, which makes it an essential component for facilitating bidirectional communication between two buses. The SN74LVT16500DGGR is part of the LVT family, known for its low-voltage, high-speed operation, and is particularly suitable for interfacing with 3.3V systems.

Key Features:

  • Compatibility: The device is compatible with mixed-mode signal operation, allowing it to interface with 5V and 3.3V logic signals, providing the flexibility needed for various system designs.
  • Performance: It is designed to support the high-speed data transfer rates required in modern digital systems without compromising signal integrity.
  • Power Dissipation: SN74LVT16500DGGR features a reduced power consumption, which is critical for minimizing heat generation in densely packed electronic assemblies.
  • Bus Hold Data Inputs: The device includes bus hold data inputs that eliminate the need for external pull-up or pull-down resistors, simplifying the design and reducing component count.

Product Specifications:

  • Package: The product comes in a 56-pin TSSOP (DGGR) package, which is ideal for space-constrained applications.
  • Operating Temperature Range: It operates over a broad temperature range, making it suitable for industrial applications.
  • Logic Levels: The transceiver supports LVTTL (Low-Voltage TTL) logic levels, ensuring compatibility with a wide range of digital systems.
  • Flow-Through Architecture: The design of the transceiver facilitates easy PCB layout with its flow-through architecture, which helps to reduce signal skewing.

The SN74LVT16500DGGR is a testament to Texas Instruments' commitment to providing high-quality, reliable components for the electronics industry. Whether used in computing, networking, or communication systems, this universal bus transceiver is engineered to deliver exceptional performance and integration ease.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
Need more? Email Us
Fairchild/ON Semiconductor
IC UNIV BUS TXRX 16BIT 64TSSOP
Lowest to $11.5569
IDT, Integrated Device Technology Inc
3.3V CMOS 16-BIT BUS TRANSCIEVER WITH 3-STATE OUTPUTS AND BUS-HOLD
Need more? Email Us
IDT, Integrated Device Technology Inc
3.3V CMOS 16-BIT BUS TRANSCEIVER WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 18BIT 56TVSOP
Lowest to $2.3744
IDT, Integrated Device Technology Inc
CMOS 16-BIT 3.3V TO 5V LEVEL SHIFTING TRANSCEIVER WITH 3-STATE OUTPUTS
Lowest to $0.5978
IDT, Integrated Device Technology Inc
IC UNIV BUS DVR 18BIT 56TSSOP
Need more? Email Us
NXP / Nexperia
IC REG DRIVER 14BIT 48TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
3.3V CMOS 16-BIT BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.9932

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess