EN
  • EN
  • DE

SCD41-D-R2

Part No SCD41-D-R2
Manufacturer Sensirion AG
Catalog Gas Sensors
Description CO2 SENSOR 40 PPM I2C SMD / Air Quality Sensor I²C
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Gas Sensors
Mfr Sensirion AG
Series -
Package Tape & Reel
Product Status Active
Type Air Quality
Accuracy ±5%
Output I²C
Temperature Range - Operating -10°C ~ 60°C
Voltage - Supply 2.4V ~ 5.5V
Current - Supply -
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 9027.10.2000
Win Source Part Number 1352972-SCD41-D-R2
Ultra Librarian 3D Model Ultra Librarian SCD41-D-R2 CAD Model

Description

The Sensirion AG SCD41-D-R2 is a gas sensor designed for air quality monitoring.

  • Manufacturer: Sensirion AG
  • Temperature Range: -10°C to 60°C
  • Accuracy: ±5%
  • Voltage Supply: 2.4V to 5.5V
  • Output: I²C
  • Product Status: Active
  • Packaging: Tape and Reel

You May Also Be Interested in

Gas Sensing Solutions Ltd
SENSOR CARBON DIOXIDE UART OUT
Need more? Email Us
SST Sensing Ltd
SENSOR OXYGEN 0-10V OUTPUT
Need more? Email Us
Amphenol
SENSOR CARB DIOXIDE 4MA-20MA OUT
Lowest to $131.3975
ScioSense
Air Quality Sensors ENS160-BGLT LGA9 T&R 1K5
Need more? Email Us
Amphenol Advanced Sensors
SENSOR CARBON DIOXIDE 0-4V OUT
Need more? Email Us
ScioSense
SENSOR AIR QUALITY UART OUTPUT
Need more? Email Us
Amphenol Advanced Sensors
SENSOR CARBON DIOXIDE 0-4V OUT
Need more? Email Us
Renesas Electronics America
SENSOR AIR QUALITY I2C OUTPUT
Need more? Email Us
SST Sensing Ltd
SENSOR OXYGEN 4MA-20MA OUTPUT
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.8284 $65.4852
6+ $17.9105 $107.4630
9+ $17.3508 $156.1572
12+ $16.7911 $201.4932
16+ $16.2314 $259.7024
21+ $14.5523 $305.5983
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess