EN
  • EN
  • DE

SN74LVT16952DGGRG4

Part No SN74LVT16952DGGRG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Category Integrated Circuits(ICs)
Family Logic - Buffers,Drivers,Receivers,Transceivers
Win Source Part Number 191709-SN74LVT16952DGGRG4
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LVT16952DGGRG4 CAD Model

Description

The SN74LVT16952DGGRG4 is an exceptional product from Texas Instruments, a globally recognized leader in the semiconductor industry. This device is a member of the SN74LVT family of products and is designed to deliver high-performance and reliable operations.

This product is a 3.3-V ABT 16-Bit Registered Transceivers with 3-State Outputs. It is characterized by its high drive capability, which is particularly beneficial in driving large capacitive loads. The device's registered transceivers are designed to be used in bidirectional communication between two buses. The direction control input (DIR) determines the data flow, while the output-enable (OE) input can disable the device so that the buses are effectively isolated.

The SN74LVT16952DGGRG4 is designed with a latch-up performance exceeding 250 mA per JESD 17, providing users with a high level of protection. It also offers a maximum tpd of 6.5 ns, contributing to its high-speed performance. The device operates from a 3.3 V supply, with a typical VOLP (Output Ground Bounce) of 0.8 V at VCC = 3.3 V, TA = 25°C.

One of the key features of this product is its bus-hold data inputs, which eliminate the need for external pullup or pulldown resistors. This makes the SN74LVT16952DGGRG4 a more economical and practical choice for many applications. The device is also packaged in a DGG Reel of 1000, making it easy to handle and store.

The SN74LVT16952DGGRG4 is designed for applications in a wide range of industries, including telecommunications, data communications, industrial, and more. Its robust design and high-performance capabilities make it a reliable choice for these demanding applications.

In conclusion, the SN74LVT16952DGGRG4 from Texas Instruments is a high-quality, high-performance device designed to meet the needs of a wide range of applications. Its features and capabilities make it a valuable addition to any electronic system.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Pericom
Lowest to $1.4079

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5361 $53.7635
80+ $1.2604 $100.8320
125+ $1.2211 $152.6375
170+ $1.1817 $200.8890
220+ $1.1423 $251.3060
295+ $1.0241 $302.1095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess