EN
  • EN
  • DE

SN74LVT240ADW

Part No SN74LVT240ADW
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER INVERT 3.6V 20SOIC  /  Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVT
Logic Type Buffer, Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number 74LVT240
Other Names -296-1706-5,2156-SN74LVT240ADW,-296-1706-5,TEXTISSN74LVT240ADW,SN74LVT240ADWE4,-SN74LVT240ADWE4,SN74LVT240ADWG4,-SN74LVT240ADWG4,SN74LVT240ADWE4,296-1706-5,SN74LVT240ADWG4,-SN74LVT240ADWR,-SN74LVT240ADWE4R,-SN74LVT240ADWG4R,296-1706
Standard Package 25
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259231-SN74LVT240ADW
Ultra Librarian 3D Model Ultra Librarian SN74LVT240ADW CAD Model

Description

Product Overview: SN74LVT240ADW

The SN74LVT240ADW is a high-performance, octal buffer/driver device designed and manufactured by Texas Instruments. This integrated circuit is a part of the LVT family, which stands for Low-Voltage BiCMOS Technology. It is specifically engineered to accommodate the demanding requirements of high-speed data transmission while operating at lower voltages, thus ensuring reduced power consumption and improved system efficiency.

Key Features:

  • Operational Voltage: The device operates at a nominal voltage of 3.3V, which is compatible with 3.3V logic levels, making it suitable for interfacing with modern microprocessors and digital systems.
  • Drive Capability: SN74LVT240ADW is capable of driving 15 LSTTL loads, which guarantees strong signal transmission and high fan-out capability.
  • Speed: With a typical propagation delay time of only 3.8 ns, this component ensures swift signal processing, which is essential for high-speed applications.
  • Output Type: It features inverting outputs, which provides the option for signal inversion whenever necessary.
  • Package: The device comes in a wide-body SOIC (Small Outline Integrated Circuit) 20-pin package, denoted by the suffix 'DW'. This package is suitable for surface mount technology (SMT) and offers a compact footprint for space-constrained applications.

Applications:

The SN74LVT240ADW is versatile in its applications and is commonly used in a variety of digital systems. Some of the typical applications include:

  • Bus interface buffers
  • Signal drivers for transmission lines
  • Memory address drivers
  • Data communication systems
  • Peripheral drivers

Quality and Reliability:

Texas Instruments is known for its commitment to quality, and the SN74LVT240ADW is no exception. It is designed to meet or exceed the stringent industry standards for performance and reliability. The device also features a built-in power-up 3-state support and bus-hold data inputs, which eliminate the need for external pull-up or pull-down resistors, thereby simplifying system design and reducing overall system cost.

Overall, the SN74LVT240ADW from Texas Instruments represents a reliable and efficient solution for designers looking to optimize their digital systems with high-speed, low-voltage operation and robust drive capabilities.

You May Also Be Interested in

Texas Instruments
PROTOTYPE
Lowest to $1.4553
Texas Instruments
IC BUFFER NON-INVERT 6V 20TSSOP
Lowest to $16.0075
Texas Instruments
IC BUFFER NON-INVERT 6V 20SSOP
Lowest to $0.4366
Texas Instruments
IC BUF NON-INVERT 3.6V 24SOIC
Lowest to $1.4553
Texas Instruments
IC BUFFER NON-INVERT 5.5V 20VQFN
Lowest to $0.4745
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUFFER NON-INVERT 5.5V 8-SSOP
Need more? Email Us
SG Micro Corp
1.2V~5V 8 1 [email protected],15pF 25uA TSSOP-24 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.6403
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Lowest to $0.5259

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess