EN
  • EN
  • DE

CMPT404A TR PBFREE

Part No CMPT404A TR PBFREE
Manufacturer Central Semiconductor Corp
Catalog OEM Parts (C - E)
Description CMPT Series 35 V 150 mA PNP Surface Mount Silicon Chopper Transistor - SOT-23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1052685-CMPT404A TR PBFREE
Categories OEM Parts(C-E)
Manufacturer Central Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CMPT404A TR PBFREE CAD Model

Description

The CMPT404A TR PBFREE is a PNP bipolar junction transistor (BJT) manufactured by Central Semiconductor Corp. It is designed for general-purpose amplification and switching applications. The "TR" designation typically indicates that it's supplied on tape and reel for automated assembly, and "PBFREE" signifies that it is lead-free, complying with RoHS standards. BJTs like the CMPT404A are fundamental components in many electronic circuits, providing current amplification for various signals.

Applications:

  • General-Purpose Amplification: Amplifying weak signals in audio amplifiers, preamplifiers, and instrumentation circuits.
  • Switching Circuits: Controlling current flow to relays, LEDs, and other loads.
  • Linear Amplifiers: Building linear amplifier stages in various electronic devices.
  • Oscillator Circuits: Implementing oscillator circuits for generating specific frequencies.
  • Driver Circuits: Driving higher-power devices such as MOSFETs or other transistors.

Features:

  • PNP Transistor: A PNP transistor with a negative base-emitter voltage required for activation.
  • High Current Gain (hFE): Provides significant current amplification.
  • Low Saturation Voltage: Low voltage drop when fully turned on for efficient switching.
  • Small Signal Amplifier: Suitable for amplifying small signals with minimal distortion.
  • Tape and Reel Packaging: Supplied on tape and reel for automated assembly processes.
  • Lead-Free (PBFREE): Compliant with RoHS standards, making it environmentally friendly.

Benefits:

  • Signal Amplification: Amplifies weak signals, making them suitable for further processing.
  • Efficient Switching: Provides rapid and efficient switching for controlling various loads.
  • Versatile Application: Suitable for a wide range of general-purpose applications.
  • Easy Integration: Simple to incorporate into existing circuit designs.
  • Automated Assembly: Tape and reel packaging facilitates automated assembly, reducing manufacturing costs.

Additional Details:

The CMPT404A TR PBFREE is typically available in a small surface-mount package. The manufacturer's datasheet provides detailed information on electrical characteristics such as current gain (hFE), collector-emitter saturation voltage (VCE(sat)), and maximum collector current (IC). It's crucial to consult the datasheet for proper application and to determine appropriate biasing resistors. The device's power dissipation capability must also be considered to prevent overheating. Proper heatsinking might be needed for applications with high current levels. This transistor is frequently used in portable devices, consumer electronics, and industrial control systems due to its reliability and compact size.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Microchip Technology
Need more? Email Us
Rockwell
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0104
Kemet
Need more? Email Us
TDK Corporation
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess