EN
  • EN
  • DE
  • IT

SN74LVTH125DRG4

Part No SN74LVTH125DRG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 3.6V 14SOIC  /  Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVTH
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 1
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number 74LVTH125
Standard Package 2,500
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259190-SN74LVTH125DRG4
Ultra Librarian 3D Model Ultra Librarian SN74LVTH125DRG4 CAD Model

Description

SN74LVTH125DRG4: High-Performance Logic Gate IC by Texas Instruments

The SN74LVTH125DRG4 is a state-of-the-art quadruple bus buffer gate with 3-state outputs, designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This integrated circuit (IC) is part of the LVT family, which is known for its low-voltage, high-speed operation. The SN74LVTH125DRG4 is specifically engineered to address the needs of high-speed memory receivers and drivers, as well as bus-oriented systems.

Featuring a 3.3V tolerant input which allows interface with 5V systems, this device is capable of supporting mixed-mode voltage operation. The SN74LVTH125DRG4 is designed to deliver high-performance, with a significant reduction in power consumption compared to its predecessors. This makes it an ideal choice for modern electronic applications where efficiency is paramount.

The IC comes in a compact SOP (Small Outline Package) with a body size of 3.90 mm x 5.30 mm, making it suitable for space-constrained applications. Its pinout is optimized to simplify the PCB layout, which is crucial for minimizing noise and ensuring signal integrity in high-speed circuits. Each buffer has a separate output-enable (OE) input, which controls the 3-state outputs. When OE is low, the outputs are active, and when high, the outputs are in the high-impedance state, which is essential for bus and memory interface applications.

Key features of the SN74LVTH125DRG4 include:

  • Support for mixed-mode signal operation (5V input and 3.3V output)
  • High drive capability with 64 mA output drive at 3.3V
  • Low power consumption with I<sub>CC reduction techniques
  • 4.6 ns t<sub>PD max (Propagation Delay Time) for fast switching
  • Input and output over-voltage tolerant to 3.6V for flexible interfacing
  • Operational in the temperature range of -40°C to 85°C

With its robust design and advanced features, the SN74LVTH125DRG4 is an excellent choice for applications that require high-speed data transmission and voltage translation, such as telecommunications, computing, and industrial electronics. Texas Instruments ensures that its products meet the highest quality and reliability standards, providing engineers with confidence in their designs.

For additional information, including detailed specifications, application notes, and support tools, visit the Texas Instruments website or contact their support team.

You May Also Be Interested in

ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Lowest to $0.1158
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 48-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 6V 20-TSSOP
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 5.5V 20VQFN
Lowest to $0.4745
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us
ON Semiconductor
IC BUFFER INVERTING 3.6V 20-SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUFFER NON-INVERT 5.5V 8-SSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4152 $51.9000
295+ $0.3407 $100.5065
455+ $0.3301 $150.1955
630+ $0.3194 $201.2220
810+ $0.3088 $250.1280
1,085+ $0.2768 $300.3280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,241 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess