EN
  • EN
  • DE

SN74LVTH126DRG4

Part No SN74LVTH126DRG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description 3.3-V ABT QUADRUPLE BUS BUFFERS WITH 3-STATE OUTPUT | IC BUF NON-INVERT 3.6V 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 1
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Supply Voltage (V) 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Family Part Number 74LVTH126
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1255932-SN74LVTH126DRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LVTH126DRG4 CAD Model

Description

The SN74LVTH126DRG4 is a high-performance, quadruple bus buffer gate designed and manufactured by Texas Instruments. This device operates with a 2.7V to 3.6V V<sub>CC supply, making it suitable for interfacing with low-voltage circuits in modern electronic systems. The SN74LVTH126DRG4 features 3-state outputs, which can be used to connect multiple outputs to a common bus without the risk of damaging the device or the bus system.

Key Features

  • Logic Type: Quadruple Bus Buffer Gate with 3-State Outputs
  • Supply Voltage Range: 2.7V to 3.6V
  • Output Current: ±32 mA
  • Operating Temperature: -40°C to 85°C
  • Logic Family: LVTH
  • Mounting Type: Surface Mount
  • Package / Case: SOIC-14
  • Propagation Delay Time: 2.5ns at 3.3V, 50pF
  • RoHS: Compliant

Applications

The SN74LVTH126DRG4 is designed for use in applications where buffering with high drive strength and low propagation delay is essential. It is commonly used in:

  • Bus Interface/Driver
  • Signal Path Management
  • Memory Address Drivers
  • Clock Drivers
  • Power Management

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN74LVTH126DRG4 is no exception. It is designed to meet or exceed the requirements of the joint JEDEC and EIA standards. With its RoHS compliance, it ensures environmental friendliness by avoiding the use of hazardous substances.

Ordering and Packaging

The SN74LVTH126DRG4 is available in a small-outline integrated circuit (SOIC) package, which is ideal for space-constrained applications. The device is sold in tape and reel packaging, facilitating easy assembly during the manufacturing process. For ordering, the complete part number including the suffix 'G4' indicates the RoHS-compliant version.

You May Also Be Interested in

SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456
Shenzhen Hope Microelectronics Co., Ltd.
256 Half-Duplex SOIC-16-300mil Drivers, Receivers, Transceivers RoHS
Lowest to $0.7277
Shanghai Chipanalog Microelectronics Co., Ltd
3V~5.5V Transceiver 500Kbps 256 Half-Duplex SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1892
Realtek
QFN-64(9x9) Drivers, Receivers, Transceivers RoHS
Lowest to $1.1642
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN
Lowest to $35.1880
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $2.7858
Shanghai Chipanalog Microelectronics Co., Ltd
150kV/us SOIC-16-WB Digital Isolators RoHS
Lowest to $2.6777
Infineon Technologies
4.5V~5.5V CAN Transceiver DSO-8 Drivers, Receivers, Transceivers RoHS
Lowest to $1.4553
Hangzhou Jiemao Microelectronics Co., Ltd.
3V~5.5V Transceiver 500Kbps SSOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1232

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess