EN
  • EN
  • DE
  • IT

SN74LVTH16240DL

Part No SN74LVTH16240DL
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER INVERT 3.6V 48SSOP  /  Buffer, Inverting 4 Element 4 Bit per Element 3-State Output 48-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVTH
Logic Type Buffer, Inverting
Number of Elements 4
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 48-SSOP
Base Product Number 74LVTH16240
Other Names TEXTISSN74LVTH16240DL,-SN74LVTH16240DLG4R,-SN74LVTH16240DLR,-SN74LVTH16240DLG4,296-8675-5,2156-SN74LVTH16240DL,-296-8675-5,296-8675-5R,-296-8675-5
Standard Package 25
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259161-SN74LVTH16240DL
Ultra Librarian 3D Model Ultra Librarian SN74LVTH16240DL CAD Model

Description

The SN74LVTH16240DL is a high-performance, 16-bit buffer and line driver designed for use in 3.3V systems. Manufactured by Texas Instruments, this integrated circuit is part of the LVTH family, which stands for Low-Voltage BiCMOS technology with TTL-compatible inputs. The device is specifically engineered to support low-voltage applications where signal integrity is critical.

Key Features

  • 3.3V Operating Voltage: Optimized for low-voltage operation, reducing power consumption and allowing for integration with modern microcontrollers and processors that operate at lower voltages.
  • High Drive: Capable of driving -32 mA in the high state and 64 mA in the low state, making it suitable for driving heavy loads.
  • Bus Hold Data Inputs: Eliminates the need for external pull-up/pull-down resistors, simplifying design and reducing component count.
  • Flow-Through Architecture: Facilitates easy PCB layout by enhancing signal integrity and reducing noise.
  • Support for Live Insertion and Withdrawal: Can be inserted or removed from a live backplane without corrupting the data bus.

Applications

The SN74LVTH16240DL is ideal for a wide range of applications, including:

  • Memory Drivers
  • Buffer Drivers
  • Input/Output Ports
  • Backplane Drivers
  • Data Communication Systems

Package and Quality

It comes in a 48-pin SSOP (Shrink Small Outline Package) that offers a compact footprint for space-constrained applications. The device also meets or exceeds the specifications of the standard specifications for LVTH devices, ensuring reliable performance in a variety of conditions.

Environmental and Regulatory Compliance

The SN74LVTH16240DL complies with RoHS (Restriction of Hazardous Substances) standards, ensuring that it is free from environmentally harmful substances. Additionally, it is characterized for operation from -40°C to 85°C, making it suitable for industrial temperature ranges.

You May Also Be Interested in

UTC
Schmitt trigger 4.75V~5.25V 500uA 50ns@5V,100pF SOP-8 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2096
Texas Instruments
IC BUFFER NON-INVERT 5.5V 20VQFN
Lowest to $0.4745
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
Texas Instruments
IC BUF NON-INVERT 3.6V 24SOIC
Lowest to $1.4553
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC TRANSLATION TXRX 3.6V 24TSSOP
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 6V 14-SOIC
Need more? Email Us
Texas Instruments
REGISTERED BUS TRANSCEIVER
Lowest to $18.9180

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6744 $50.2320
75+ $1.3739 $103.0425
115+ $1.3310 $153.0650
160+ $1.2880 $206.0800
205+ $1.2451 $255.2455
270+ $1.1163 $301.4010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,767 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess