EN
  • EN
  • DE

SN74LVTH543PWRE4

Part No SN74LVTH543PWRE4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 3.6V 24TSSOP / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVTH
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TSSOP
Base Product Number 74LVTH543
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259188-SN74LVTH543PWRE4
Ultra Librarian 3D Model Ultra Librarian SN74LVTH543PWRE4 CAD Model

Description

Overview of SN74LVTH543PWRE4

The SN74LVTH543PWRE4 is a high-performance, octal registered transceiver with 3-state outputs from Texas Instruments. Designed to be used in applications that require high-speed data transfer and bidirectional communication, this integrated circuit is part of the LVTH family, which is known for its low-voltage operation and tolerance to higher voltage levels.

Key Features

  • Technology: The device is built on an advanced BiCMOS technology which offers optimized power consumption and speed performance.
  • Logic Type: It is an octal registered transceiver, meaning it contains eight bidirectional data paths and latches, allowing for controlled data transfer.
  • Voltage Range: The SN74LVTH543PWRE4 operates at 2.7V to 3.6V, making it suitable for interfacing with 3.3V logic levels while also providing 5V tolerant inputs.
  • Drive Capability: It has strong drive capabilities (24mA IOH and IOL) for driving heavy loads or for use in bus-oriented environments.
  • Speed: Fast propagation delays and output transition times ensure suitability for high-speed applications.
  • Package: The device comes in a TSSOP (Thin Shrink Small Outline Package) with 24 pins, providing a space-saving footprint for PCB designs.

Applications

The SN74LVTH543PWRE4 is versatile and can be used in a wide range of applications. It is particularly useful in systems where data needs to be transferred between different buses or where bidirectional communication is necessary. Common applications include:

  • Bus Interface in Microprocessor/Microcontroller Systems
  • Data Communication Lines
  • Buffer Memory Address Registers
  • Peripheral Drivers

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74LVTH543PWRE4 is no exception. It is designed to meet or exceed the rigorous standards set for industrial and commercial applications. The device also features over-voltage tolerant inputs, which enhance its robustness against higher voltage levels that may occur in a mixed-voltage environment.

With its advanced features and reliable performance, the SN74LVTH543PWRE4 from Texas Instruments is an excellent choice for designers looking to implement high-speed data transfer and communication in their systems.

You May Also Be Interested in

Pericom
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Pericom
Lowest to $1.4079
Texas Instruments
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8102 $50.5836
44+ $2.3059 $101.4596
68+ $2.2338 $151.8984
93+ $2.1617 $201.0381
120+ $2.0897 $250.7640
161+ $1.8735 $301.6335
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 104 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess