EN
  • EN
  • DE

SN74LVTH573ZQNR

Part No SN74LVTH573ZQNR
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC ABT OCT TRANSP D LATCH 20-BGA / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-BGA MICROSTAR JUNIOR (4x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Latches
Mfr Texas Instruments
Series 74LVTH
Product Status Obsolete
Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 2.7V ~ 3.6V
Independent Circuits 1
Delay Time - Propagation 2.9ns
Current - Output High, Low 32mA, 64mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 20-VFBGA
Supplier Device Package 20-BGA MICROSTAR JUNIOR (4x3)
Base Product Number SN74LVT
Other Names 2156-SN74LVTH573ZQNR-TITR,TEXTISSN74LVTH573ZQNR
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257224-SN74LVTH573ZQNR
Ultra Librarian 3D Model Ultra Librarian SN74LVTH573ZQNR CAD Model

Description

SN74LVTH573ZQNR by Texas Instruments

The SN74LVTH573ZQNR is a high-performance, octal transparent D-type latch designed by the renowned semiconductor manufacturer Texas Instruments. This integrated circuit is part of the LVTH family, which is known for its low-voltage, high-speed operation, making it ideal for interfacing with 3.3V and 5V systems.

Key Features:

  • Logic Type: Octal Transparent D-type Latches with 3-State Outputs
  • Operating Voltage: 2.7V to 3.6V, compatible with 5V TTL logic levels
  • Output Current: Capable of driving ±32 mA at 5V
  • Package: Supplied in a 20-pin NanoFree™ package, which is environmentally friendly and supports compact design footprints
  • Speed: Fast propagation delays and output transition times, suitable for high-speed applications
  • Bus-Hold Data Inputs: Eliminates the need for external pull-up/pull-down resistors, simplifying board design
  • Power-Off Protection: Inputs and outputs are disabled when the device is powered off, preventing damage from potential backflow current

Applications:

The SN74LVTH573ZQNR is versatile and can be used in a wide range of applications, including:

  • Memory storage and retrieval systems
  • Data communication and networking equipment
  • Industrial control systems
  • Servers and computer peripherals
  • Consumer electronics

Quality and Reliability:

As with all Texas Instruments products, the SN74LVTH573ZQNR is manufactured to the highest quality standards. It offers excellent thermal performance and is rated for commercial and industrial temperature ranges. This device is also RoHS compliant, ensuring adherence to the latest environmental standards and regulations.

For designers and engineers looking for a reliable and high-speed octal latch solution, the SN74LVTH573ZQNR from Texas Instruments offers an exceptional blend of performance, power efficiency, and design flexibility. Its robust feature set ensures seamless integration into various digital systems, maintaining signal integrity and operational reliability.

You May Also Be Interested in

ON Semiconductor
IC LATCH QUAD R-S 16-SOIC
Need more? Email Us
National Semiconductor (TI)
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-CDIP
Need more? Email Us
ON Semiconductor
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Lowest to $0.0993
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SSOP
Need more? Email Us
Texas Instruments
CMOS DUAL 4-BIT LATCH 24-CDIP -5
Lowest to $38.2794
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Texas Instruments
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
Need more? Email Us
Rochester Electronics
Channel IC
Need more? Email Us
Texas Instruments
D-Type Transparent Latch 4 Channel 1:1 IC Differential 16-SO
Lowest to $0.5565

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess