EN
  • EN
  • DE

SN74LVTH574DWRG4

Part No SN74LVTH574DWRG4
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description 3.3V ABT OCTAL EDGE-TRIGGERED D-TYPE FLIP FLOPS WITH 3 STATE OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1256030-SN74LVTH574DWRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LVTH574DWRG4 CAD Model

Description

Product Overview: SN74LVTH574DWRG4 from Texas Instruments

The SN74LVTH574DWRG4 is a high-performance, octal edge-triggered D-type flip-flop integrated circuit (IC) designed and manufactured by Texas Instruments. This device is part of the LVTH family, which stands for Low-Voltage, Tolerant H-series, indicating its suitability for low-voltage operations while maintaining compatibility with mixed-voltage systems.

Key Features

  • Logic Type: Octal D-Type Flip-Flop with 3-State Outputs
  • Voltage Support: Operates from a 2.7V to 3.6V supply, making it ideal for interfacing with low-voltage logic levels while also providing 5V tolerant I/Os.
  • Speed: Fast propagation delays and output transition times enable high-speed operation, which is crucial for modern digital systems.
  • Drive Capability: Capable of driving 64mA at 3.3V, which allows for direct driving of a wide range of loads, including backplane buses or memory banks.
  • Package: Supplied in a wide-body SOIC (DW) package, with a 20-pin configuration that is both space-saving and convenient for PCB layout.
  • Temperature Range: Designed to operate over a broad temperature range, typically from -40°C to 85°C, accommodating various industrial and commercial environments.

Applications

The SN74LVTH574DWRG4 is versatile and can be used in a variety of applications, including:

  • Memory Registers
  • Buffer/Storage Registers
  • Data Synchronization and Transfer
  • System Control Registers

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74LVTH574DWRG4 is no exception. It is designed to meet or exceed the stringent requirements of the industrial and commercial markets. The device is RoHS compliant and is manufactured using Texas Instruments' state-of-the-art semiconductor fabrication technologies, ensuring both reliability and performance.

Conclusion

With its robust feature set, including low-voltage operation, high-speed data handling, and 3-state outputs, the SN74LVTH574DWRG4 from Texas Instruments is an excellent choice for designers looking to implement reliable and efficient data storage and transfer mechanisms in their digital systems. Its wide operating temperature range and strong drive capability make it a versatile component suitable for a diverse array of applications.

You May Also Be Interested in

Texas Instruments
8-BIT REGISTERS WITH 3-STATE OUTPUTS
Lowest to $1.3643
Microchip Technology
5V/3.3V DIFFERENTIAL DATA AND CLOCK D FLIP-FLOP | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $2.5029
Texas Instruments
8-/9-/10-Bit Bus Interface Registers
Lowest to $2.0095
MICROSS/On Semiconductor
IC FF D-TYPE DUAL 1BIT
Lowest to $4.3370
Texas Instruments
DUAL J-K POSITIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16SOIC
Lowest to $0.2390
Fairchild/ON Semiconductor
Dual D Positive-Edge-Triggered Flip-Flop with Preset and Clear
Need more? Email Us
NXP / Nexperia
Lowest to $0.2703
Texas Instruments
IC JK TYPE POS TRG DUAL 16SO
Lowest to $1.1642
Texas Instruments
16-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Lowest to $2.9605

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess