EN
  • EN
  • DE
  • IT

SN74LVTH574PWR

Part No SN74LVTH574PWR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG SNGL 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Max Frequency 150MHz
Max Propagation Delay @ V, Max CL 4.5ns @ 3.3V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 32mA, 64mA
Supply Voltage - Operating 2.7 V to 3.6 V
Current - Quiescent 190μA
Input Capacitance 3pF
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Dimension 20-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 134046-SN74LVTH574PWR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SN74LVTH574PWR CAD Model

Description

Product Description: SN74LVTH574PWR by Texas Instruments

The SN74LVTH574PWR is a high-performance, 3.3-V ABT Octal Edge-Triggered D-Type Flip-Flop device manufactured by the globally renowned electronics company, Texas Instruments. This product is part of Texas Instruments' extensive range of semiconductor devices, known for their exceptional quality, reliability, and performance.

This device is designed with eight edge-triggered D-type flip-flops with a buffered common clock (CP) and a buffered common output-enable (OE) input. The information presented at the D inputs is transferred to the Q outputs on the positive-going edge of the clock pulse when the OE is low. A high level at the OE input disables the outputs so that the buses are effectively isolated.

The SN74LVTH574PWR is optimized for low-voltage (3.3-V) VCC operation but is designed to be used with a 2.7-V to 3.6-V VCC range. The device also supports mixed-mode signal operation on all data I/O ports by enabling 5-V tolerant inputs.

The product comes in a TSSOP (PW) package and is RoHS compliant, ensuring that it adheres to the European Union's directive on the restriction of hazardous substances. This makes it environmentally friendly and safe to use.

Applications of the SN74LVTH574PWR range from computer servers and networking to industrial and telecommunications. The product is known for its high drive capability, making it suitable for high-capacitance loads and low-impedance backplanes.

With Texas Instruments' commitment to quality and customer satisfaction, the SN74LVTH574PWR is a reliable choice for your electronic needs. It is available for purchase from authorized Texas Instruments distributors worldwide.

You May Also Be Interested in

Texas Instruments
D FLIP-FLOP, F/FAST SERIES, TTL
Lowest to $0.6582
Texas Instruments
CD54HC175 HIGH SPEED CMOS LOGIC / Flip Flop Element Bit
Lowest to $8.3045
Texas Instruments
D FLIP-FLOP, TTL/H/L SERIES TTL / Flip Flop Element Bit
Need more? Email Us
NXP / Nexperia
D FLIP-FLOP, LVC/LCX/Z SERIES / Flip Flop Element Bit
Lowest to $0.5653
Texas Instruments
IC FF D-TYPE DUAL 1BIT 14DIP
Lowest to $0.5283
ON Semiconductor
IC FF JK TYPE DUAL 1BIT 16DIP
Lowest to $0.5676
ON Semiconductor
IC FLIP FLOP ECL SET/RESET 8SOIC
Lowest to $3.1704
Texas Instruments
IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.6569
Texas Instruments
IC D-TYPE POS TRG SNGL 20SO / Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)
Lowest to $8.3971

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9482 $56.8920
145+ $0.7781 $112.8245
225+ $0.7538 $169.6050
310+ $0.7295 $226.1450
400+ $0.7050 $282.0000
535+ $0.6321 $338.1735
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,500 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess