EN
  • EN
  • DE
  • IT

MC10EL31D

Part No MC10EL31D
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description IC FLIP FLOP ECL SET/RESET 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr ON Semiconductor
Series 10EL
Package Tube
Product Status Active
Function Set(Preset) and Reset
Type D-Type
Output Type Complementary
Number of Elements 1
Number of Bits per Element 1
Clock Frequency 2.8 GHz
Trigger Type Positive Edge
Voltage - Supply 4.2V ~ 5.7V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Supplier Device Package 8-SOIC
Package / Case 8-SOIC (0.154", 3.90mm Width)
Base Product Number MC10EL31
Standard Package 98 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 883245-MC10EL31D
Ultra Librarian 3D Model Ultra Librarian MC10EL31D CAD Model

Description

ON Semiconductor MC10EL31D - Differential ECL D Flip-Flop

The ON Semiconductor MC10EL31D is a high-performance ECL differential D flip-flop featuring differential clock and data inputs, designed for use in systems requiring ultra-fast edge rates and clock frequencies. The device is part of ON Semiconductor's 10EL series, which is renowned for its high-speed integrated circuit technology.

Key Features:

  • High Speed: The MC10EL31D is capable of toggling at frequencies up to 3 GHz, making it suitable for high-speed applications such as telecommunications, data processing, and automated test equipment.
  • Differential Design: Differential inputs for both the clock and data provide improved noise immunity and allow for the use of standard ECL logic signaling levels.
  • Temperature Range: It operates over a wide temperature range, typically from -40°C to +85°C, ensuring reliable performance in diverse environmental conditions.
  • Power Supply: The device is designed to operate with a -4.2 V power supply, which is standard for ECL logic families.
  • Output Functionality: The MC10EL31D includes both true and complementary outputs, offering flexibility in interfacing with subsequent stages of a circuit.
  • Package: It is offered in a 5-Pin SOIC package, which provides a compact footprint and is suitable for surface-mount technology (SMT).

Applications:

The MC10EL31D is ideal for high-speed digital systems where clock management and data synchronization are critical. It is commonly used in:

  • High-speed communication systems
  • Signal processing
  • Pulse shaping and timing circuits
  • Frequency synthesis
  • Phase-locked loops (PLLs)

Quality and Reliability:

ON Semiconductor is committed to the highest standards of quality and reliability. The MC10EL31D is manufactured using advanced semiconductor processes, ensuring consistent performance and durability. For technical support and more detailed specifications, customers can access comprehensive data sheets and application notes provided by ON Semiconductor.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.6569
Freescale Semiconductor - NXP
IC FF D-TYPE SNGL 8BIT
Need more? Email Us
Texas Instruments
IC D-TYPE POS TRG SNGL 20SO / Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)
Lowest to $8.3971
Texas Instruments
IC FF D-TYPE DUAL 1BIT 14DIP
Lowest to $0.5283
ON Semiconductor
IC FLIP FLOP ECL SET/RST 8TSSOP
Need more? Email Us
Texas Instruments
54LS73A DUAL J-K FLIP-FLOPS WITH / Flip Flop Element Bit
Lowest to $3.2490
Texas Instruments
CD4076B-MIL CMOS 4-BIT D-TYPE / Flip Flop Element Bit
Lowest to $21.1439
ON Semiconductor
F/FAST SERIES, 2 FUNC, POSITIVE / Flip Flop Element Bit
Lowest to $0.1167
Texas Instruments
D FLIP-FLOP, LS SERIES / Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)
Lowest to $1.1395

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $3.1704 $66.5784
50+ $2.6014 $130.0700
77+ $2.5201 $194.0477
107+ $2.4389 $260.9623
138+ $2.3575 $325.3350
184+ $2.1137 $388.9208
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,860 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess