EN
  • EN
  • DE

SN74S1052DBR

Part No SN74S1052DBR
Manufacturer Texas Instruments
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 07+
Reference case SSOP20
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 741934-SN74S1052DBR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74S1052DBR CAD Model

Description

The SN74S1052DBR is a high-quality integrated circuit from Texas Instruments, a leader in the semiconductor industry. This device is part of the 74S series, renowned for its speed and reliability. Specifically designed for logic operations, the SN74S1052DBR is a versatile component suitable for a wide range of applications in modern electronics.

Key Features

  • Type: Schottky Diode
  • Logic Type: Bus Transceiver
  • Number of Circuits: 10-Bit
  • Output Type: Differential
  • Voltage - Supply: 4.5V to 5.5V
  • Operating Temperature: -55°C to 125°C
  • Mounting Type: Surface Mount
  • Package / Case: SSOP

Performance and Durability

The SN74S1052DBR is crafted to deliver exceptional performance with a supply voltage ranging from 4.5V to 5.5V, making it compatible with a variety of logic level standards. It operates efficiently within a wide temperature range of -55°C to 125°C, ensuring reliability under extreme conditions. The device's Schottky diodes provide fast switching capabilities, which is essential for high-speed logic operations.

Applications

With its 10-bit bus transceiver configuration, the SN74S1052DBR is ideal for bidirectional communication between data buses. This makes it an excellent choice for microprocessor or microcontroller-based systems, networking equipment, and data communication infrastructures. Its differential output type ensures robust signal integrity, which is critical in applications where data integrity is paramount.

Quality and Packaging

The SN74S1052DBR comes in a space-saving SSOP (Shrink Small Outline Package), which is advantageous for compact PCB designs. Texas Instruments' commitment to quality guarantees that each component meets the highest industry standards for performance and longevity. The surface mount technology (SMT) packaging allows for efficient assembly in automated manufacturing processes, reducing production time and cost.

Overall, the SN74S1052DBR by Texas Instruments stands out as a reliable and efficient solution for designers who require high-speed logic switching and data integrity in their electronic systems.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8603 $51.6180
145+ $0.7059 $102.3555
220+ $0.6839 $150.4580
305+ $0.6618 $201.8490
395+ $0.6398 $252.7210
525+ $0.5736 $301.1400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,920 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess