EN
  • EN
  • DE

SN74S1053NSR

Part No SN74S1053NSR
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description IC 16-BIT BUS TERM ARRAY 20SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Schottky Barrier Diode Bus-Termination Array
Number of Bits 16
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 20-SO
Win Source Part Number 030424-SN74S1053NSR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74S1053NSR CAD Model

Description

Product Description: Texas Instruments SN74S1053NSR

The SN74S1053NSR is a high-quality product from Texas Instruments, a renowned leader in the field of semiconductor technology. This product is a 16-bit Schottky Barrier Diode (SBD) bus transceiver, which is designed to provide high-speed and efficient data transmission between components. It is a part of the SN74 series and comes in a NSOIC package type.

The SN74S1053NSR offers a wide operating temperature range of -40°C to 85°C, making it highly versatile and suitable for various applications. It operates at a nominal voltage of 5V, ensuring energy-efficient performance. The product is RoHS compliant, reflecting Texas Instruments' commitment to environmentally friendly practices.

One of the key features of the SN74S1053NSR is its 3-state outputs, which can independently drive 10 LSTTL loads. The 3-state feature allows multiple outputs to connect to a common bus without causing a conflict. This makes it a highly valuable component in systems requiring high data bus speeds and efficiency.

The product also includes a latch-enable (LE) input that can be used to hold data at the outputs by disabling the clock. It also features a clear (CLR) input that overrides the LE and clock inputs, making it possible to clear the register independently of the clock and LE inputs.

With its high drive capabilities, the SN74S1053NSR can be used in a wide range of applications, including but not limited to, networking, telecommunications, computing, and industrial applications. It is designed to offer reliable and consistent performance, making it a trusted choice for professionals and hobbyists alike.

The SN74S1053NSR is a testament to Texas Instruments' dedication to innovation, quality, and reliability. It is a robust solution for your data transmission needs, offering high-speed performance while maintaining energy efficiency.

You May Also Be Interested in

Texas Instruments
IC 4-BIT BIN FULL ADDER 16-DIP
Need more? Email Us
Texas Instruments
IC BCD RATE MULTIPLIER 16 DIP
Need more? Email Us
Texas Instruments
8-BIT SCHOTTKY BARRIER DIODE BUS-TERMINATION ARRAY | IC ARRAY BUS-TERM 8BIT 16-SOIC
Need more? Email Us
Texas Instruments
19-BIT BUS INTERFACE
Lowest to $4.4890
Texas Instruments
IC DIODE ARRAY RC TERM 20-SOIC
Need more? Email Us
Diodes Incorporated
IC REG BUFFER 14BIT 48TSSOP
Lowest to $3.7618
Texas Instruments
IC ADDRESSABLE SCAN PORT 24TSSOP
Lowest to $3.2978
Texas Instruments
IC TERMINATOR PROG DUAL 14-DIP
Lowest to $1.3375
Texas Instruments
IC REGISTERED TXRX 8BIT 52QFP
Lowest to $20.8083

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0328 $54.1968
14+ $7.4115 $103.7610
21+ $7.1799 $150.7779
29+ $6.9483 $201.5007
38+ $6.7167 $255.2346
50+ $6.0219 $301.0950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,100 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess