EN
  • EN
  • DE

SN74S112ANSRE4

Part No SN74S112ANSRE4
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF JK TYPE DUAL 1BIT 16SO  /  Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-SOIC (0.209", 5.30mm Width)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74S
Product Status Obsolete
Function Set(Preset) and Reset
Type JK Type
Output Type Complementary
Number of Elements 2
Number of Bits per Element 1
Clock Frequency 125 MHz
Max Propagation Delay @ V, Max CL 7ns @ 5V, 15pF
Trigger Type Negative Edge
Current - Output High, Low 1mA, 20mA
Voltage - Supply 4.75V ~ 5.25V
Current - Quiescent (Iq) 25 mA
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Supplier Device Package 16-SO
Package / Case 16-SOIC (0.209", 5.30mm Width)
Base Product Number SN74S1
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258340-SN74S112ANSRE4
Ultra Librarian 3D Model Ultra Librarian SN74S112ANSRE4 CAD Model

Description

The SN74S112ANSRE4 is a high-performance, dual J-K negative-edge-triggered flip-flop integrated circuit designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This device is part of TI's extensive SN74 logic family, known for its reliability and versatility in a wide range of digital applications.

Key Features

  • Logic Type: Dual J-K Flip-Flop
  • Trigger Type: Negative-Edge
  • Output Type: Differential
  • Supply Voltage: Typically 5 V
  • Operating Temperature: 0°C to 70°C
  • Package / Case: SOIC-16
  • Logic Family: SN74S
  • Mounting Type: Surface Mount

Performance and Durability

The SN74S112ANSRE4 flip-flop is designed to perform with high-speed operation while maintaining the stability of the logic state. The negative-edge-triggered feature ensures that the flip-flop switches state on the falling edge of the clock signal, which is essential for precise timing applications. The differential output provides improved noise immunity and allows for better signal integrity in complex circuit designs.

Applications

With its robust performance characteristics, the SN74S112ANSRE4 is suitable for a broad range of applications, including:

  • Counters and dividers
  • Memory storage and retrieval
  • Control systems
  • Sequential logic circuits
  • Data processing

Quality and Compliance

Texas Instruments is committed to providing high-quality products that meet industry standards and regulatory compliance. The SN74S112ANSRE4 is no exception, ensuring reliability and performance for your critical design requirements. Texas Instruments' products are widely recognized for their innovation and excellence in the field of electronic components.

Ordering Information

For detailed product specifications, technical documentation, and ordering information, please visit the Texas Instruments official website or contact authorized distributors. Ensure to refer to the product number SN74S112ANSRE4 when making inquiries or placing an order to receive the correct device that matches your specifications.

You May Also Be Interested in

ON Semiconductor
Octal 3-State Noninverting D Flip-Flop with LSTTL-Compatible Inputs | IC FF D-TYPE SNGL 8BIT 20SOIC
Lowest to $0.1351
ON Semiconductor
5V ECL 4-Bit D Flip-Flop
Need more? Email Us
MICROSS/On Semiconductor
IC FF D-TYPE DUAL 1BIT
Lowest to $4.3370
NXP / Nexperia
IC D-TYPE POS TRG SNGL 20SOIC
Lowest to $0.6537
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Texas Instruments
8-/9-/10-Bit Bus Interface Registers
Lowest to $2.0095
Texas Instruments
DUAL J-K POSITIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16SOIC
Lowest to $0.2390
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
NXP / Nexperia
IC D-TYPE POS TRG SNGL 16SOIC
Lowest to $1.2904

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess