EN
  • EN
  • DE

SN74SSTU32864NMJR

Part No SN74SSTU32864NMJR
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description 25-BIT CONFIGURABLE REGISTERED B / Configurable Registered Buffer IC 96-NFBGA (13.5x5.5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Texas Instruments
Series 74SSTU
Package Tape & Reel
Logic Type Configurable Registered Buffer
Supply Voltage 1.7V ~ 1.9V
Number of Bits 25, 14
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 96-LFBGA
Supplier Device Package 96-NFBGA (13.5x5.5)
Base Product Number 74SSTU32864
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-SN74SSTU32864NMJRTR,296-SN74SSTU32864NMJRDKR,296-SN74SSTU32864NMJRCT
Standard Package 1,000
Win Source Part Number 1024987-SN74SSTU32864NMJR
Ultra Librarian 3D Model Ultra Librarian SN74SSTU32864NMJR CAD Model

Description

Product Overview: SN74SSTU32864NMJR

The SN74SSTU32864NMJR is a high-performance, 25-bit configurable registered buffer from Texas Instruments designed to meet the demands of high-speed signal processing and computing applications. This device is particularly suitable for server memory modules and high-speed communication systems that require precise timing and signal integrity.

Key Features

  • Configurable Registers: The device features 25-bit configurable registered buffers that allow it to be programmed for specific requirements, providing flexibility and adaptability to a wide range of applications.
  • High-Speed Operation: It is designed for very high-speed operation, supporting data rates that are essential for modern computing and communication systems.
  • Low Power Consumption: Despite its high performance, the SN74SSTU32864NMJR is engineered to consume minimal power, contributing to the energy efficiency of the systems in which it is used.
  • Robust Signal Integrity: The device ensures robust signal integrity, which is critical for maintaining the performance and reliability of high-speed data transfers.
  • SSOP Package: The SN74SSTU32864NMJR comes in a space-saving SSOP (Shrink Small Outline Package) that is ideal for compact hardware designs.

Applications

The versatility and high performance of the SN74SSTU32864NMJR make it an excellent choice for a variety of applications, including:

  • Server memory modules
  • High-speed computing platforms
  • Communication infrastructure
  • Networking equipment
  • Data storage systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74SSTU32864NMJR is no exception. It is built to meet the stringent requirements of the industry, ensuring long-term reliability and performance. Users can trust this product to deliver consistent results in the most demanding environments.

In summary, the SN74SSTU32864NMJR from Texas Instruments is a state-of-the-art solution that provides high-speed, low-power operation with configurable features, making it a go-to choice for designers looking to enhance the performance of their memory interfaces and digital systems.

You May Also Be Interested in

ON Semiconductor
4-Bit Full Adder | IC FULL ADDER 4BIT P/N 16-SOIC
Lowest to $0.2677
Texas Instruments
IC DUAL COMPL PAIR W/INV 14-DIP
Need more? Email Us
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver with Variable Output Swing | IC RCVR/DRVR 5V DIFF ECL 8-TSSOP
Lowest to $2.1270
Texas Instruments
IC REGISTERED TXRX 8BIT 52QFP
Lowest to $20.8083
Texas Instruments
IC 4-BIT BIN FULL ADDER 16-DIP
Need more? Email Us
Texas Instruments
IC ARTHMTC UNIT/FUN GEN 24-DIP
Lowest to $29.4796
Texas Instruments
Need more? Email Us
ON Semiconductor
IC INVERTER COMP PR DUAL 14-DIP / Dual Complementary Pair Plus Inverter 3-CH Inverting CMOS 14-Pin PDIP Rail
Lowest to $0.5518
Texas Instruments
10-BIT ADDRESSABLE SCAN PORTS MULTIDROP-ADDRESSABLE IEEE STD 1149.1 (JTAG) TAP TRANSCEIVERS
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.5546 $66.2184
8+ $13.5833 $108.6664
12+ $13.1588 $157.9056
16+ $12.7343 $203.7488
21+ $12.3098 $258.5058
28+ $11.0364 $309.0192
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess