EN
  • EN
  • DE

TST1284R LF

Part No TST1284R LF
Manufacturer Bothhand USA, LP.
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Bothhand USA, LP.
Win Source Part Number 396479-TST1284R LF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TST1284R LF CAD Model

Description

The TST1284R LF, manufactured by Bothhand USA, LP, is a high-performance Ethernet connector designed for reliable and efficient network connectivity. This connector is engineered to provide robust performance in demanding environments, ensuring stable data transmission and minimizing the risk of signal interference. The 'LF' designation indicates that this component is lead-free and RoHS compliant, adhering to modern environmental standards.

Applications:

  • Industrial Automation Equipment: Used in PLCs, HMIs, and other industrial control devices.
  • Networked Security Devices: Integrated into IP cameras, NVRs, and access control systems.
  • Commercial Networking Infrastructure: Employed in routers, switches, and patch panels.
  • Medical Diagnostic Equipment: Suitable for devices requiring stable and reliable network connections.
  • Telecommunications Infrastructure: Utilized in network interface cards and telecommunication switches.

Features:

  • Gigabit Ethernet Compatibility: Supports high-speed data transfer rates up to 1 Gbps.
  • Robust EMI Shielding: Provides excellent protection against electromagnetic interference.
  • Durable Construction: Designed to withstand harsh environmental conditions.
  • Lead-Free Design: Complies with RoHS standards, ensuring environmental safety.
  • Standard RJ45 Interface: Ensures compatibility with a wide range of Ethernet cables.

Benefits:

  • Reliable Network Connectivity: Ensures stable and consistent data transmission, reducing downtime.
  • Improved Signal Integrity: Minimizes signal degradation, resulting in clearer and more accurate data.
  • Long-Term Durability: Withstands physical stress and environmental factors, extending service life.
  • Environmentally Friendly: Lead-free design reduces environmental impact.
  • Easy Integration: Standard interface allows for seamless integration into existing systems.

Additional Details:

The TST1284R LF is specifically designed to meet the stringent requirements of modern networking applications. Its high-speed data transmission capabilities, combined with robust EMI shielding and durable construction, make it an ideal choice for environments where network reliability is paramount. The lead-free design ensures compliance with environmental regulations, making it a responsible choice for manufacturers and end-users.

The connector is commonly used in industrial settings, commercial networking infrastructure, and medical equipment where reliable and stable network connections are essential for optimal performance. Its compatibility with standard RJ45 cables simplifies installation and reduces the need for specialized tools or expertise.

You May Also Be Interested in

NXP / Nexperia
Lowest to $7.8205
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
IXYS
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess