EN
  • EN
  • DE

SN74STV16857DGGRG4

Part No SN74STV16857DGGRG4
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description IC REG BUFF 14BIT SSTL 48-TSSOP / Registered Buffer with SSTL_2 Compatible I/O for DDR IC 48-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Specialty Logic
Mfr Texas Instruments
Series 74SSTV
Package Tape & Reel
Logic Type Registered Buffer with SSTL_2 Compatible I/O for DDR
Supply Voltage 2.3V ~ 2.7V
Number of Bits 14
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 48-TSSOP
Base Product Number 74STV16857
Standard Package 2,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1342248-SN74STV16857DGGRG4
Ultra Librarian 3D Model Ultra Librarian SN74STV16857DGGRG4 CAD Model

Description

The SN74STV16857DGGRG4 is a high-performance, 16-bit universal bus transceiver from Texas Instruments, designed to facilitate data transfer and communication in demanding digital systems. This integrated circuit is part of the 74 series logic family, renowned for its reliability and versatility in a wide range of applications.

Key Features

  • Compatibility: The device is compatible with LVTTL and LVCMOS technologies, making it a versatile choice for interfacing with various logic levels.
  • Bus-Hold Data Inputs: Equipped with bus-hold on data inputs, the SN74STV16857DGGRG4 eliminates the need for external pull-up/pull-down resistors, simplifying design and reducing board space.
  • High Drive: It offers a high drive of ±24-mA at the A port and ±12-mA at the B port, which is suitable for driving heavy loads or multiple devices.
  • Flow-Through Architecture: The flow-through pinout arrangement facilitates easy PCB routing for wide data paths or buses.

Performance and Quality

The SN74STV16857DGGRG4 is designed for low-voltage operation, ranging from 2.3V to 3.6V, which is ideal for portable and power-sensitive applications. Its robust design ensures minimal propagation delay and skew, which is critical for maintaining data integrity and synchronization across data buses in high-speed digital systems.

Applications

This transceiver is suitable for a broad range of applications, including:

  • Bus Interface and Buffering for Motherboards
  • Server and Networking Infrastructure
  • Telecommunications Equipment
  • Data Acquisition Systems
  • Industrial Control and Automation

Package and Quality Assurance

The SN74STV16857DGGRG4 comes in a TSSOP (Thin Shrink Small Outline Package) with 48 pins, providing a compact footprint for space-constrained applications. Texas Instruments is committed to high standards of quality and reliability, and this product is no exception, meeting stringent industry requirements for performance and durability.

For detailed technical specifications, application notes, and support documentation, please refer to the official Texas Instruments product page or datasheet for the SN74STV16857DGGRG4.

You May Also Be Interested in

ON Semiconductor
2.5V / 3.3V ECL Differential Receiver/Driver
Lowest to $7.6516
Texas Instruments
19-BIT BUS INTERFACE
Lowest to $4.4890
Texas Instruments
IC 7BIT BUS INTERFC 3ST 20SO
Lowest to $1.1909
Texas Instruments
IC ARTHMTC UNIT/FUN GEN 24-DIP
Lowest to $29.4796
Texas Instruments
Need more? Email Us
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver
Lowest to $19.4806
Texas Instruments
IC REGISTERED TXRX 8BIT 52QFP
Lowest to $20.8083
ON Semiconductor
IC INVERTER COMP PR DUAL 14-DIP / Dual Complementary Pair Plus Inverter 3-CH Inverting CMOS 14-Pin PDIP Rail
Lowest to $0.5518
Texas Instruments
IC BCD RATE MULTIPLIER 16 DIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess