EN
  • EN
  • DE

SN74V263-7GGM

Part No SN74V263-7GGM
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description IC SYNC FIFO 8KX18 100BGA  /  Synchronous FIFO 144K (8K x 18)(16K x 9) Uni-Directional 133MHz 5ns 100-BGA MICROSTAR (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - FIFOs Memory
Mfr Texas Instruments
Series 74V
Product Status Obsolete
Memory Size 144K (8K x 18)(16K x 9)
Function Synchronous
Data Rate 133MHz
Access Time 5ns
Voltage - Supply 3.15 V ~ 3.45 V
Current - Supply (Max) 35mA
Bus Directional Uni-Directional
Expansion Type Depth, Width
Programmable Flags Support Yes
Retransmit Capability Yes
FWFT Support Yes
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 100-LFBGA
Supplier Device Package 100-BGA MICROSTAR (10x10)
Base Product Number SN74V2
Other Names 296-15723-5,-296-15723-5,-296-15723-5,296-15723-5R,-SN74V263-7GGMR
Standard Package 184
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258805-SN74V263-7GGM
Ultra Librarian 3D Model Ultra Librarian SN74V263-7GGM CAD Model

Description

SN74V263-7GGM: A High-Performance Integrated Circuit from Texas Instruments

The SN74V263-7GGM is a state-of-the-art integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor technology. This device is part of the SN74 family and offers a seamless blend of performance, power efficiency, and reliability, making it an ideal choice for a wide range of electronic applications.

Key Features

  • High-Speed Operation: The SN74V263-7GGM is engineered to operate at high speeds, ensuring swift data processing and improved performance for time-sensitive tasks.
  • Low Power Consumption: Despite its high-speed capabilities, this IC maintains low power consumption, which helps in reducing overall energy costs and extends the life of battery-powered devices.
  • Advanced Technology: Utilizing cutting-edge semiconductor technology, the SN74V263-7GGM provides enhanced functionality and reliability, making it suitable for sophisticated digital systems.
  • Compact Design: The compact packaging of this product allows for efficient use of circuit board space, which is crucial in the design of modern, space-constrained electronic devices.

Applications

The versatile nature of the SN74V263-7GGM makes it well-suited for a variety of applications, including:

  • Telecommunications equipment
  • Computing platforms
  • High-speed data acquisition systems
  • Automotive electronics
  • Industrial control systems

Quality and Support

Texas Instruments is known for its commitment to quality, and the SN74V263-7GGM is no exception. This product is built to meet high standards, ensuring consistent performance and durability. Additionally, Texas Instruments provides extensive technical support and documentation, making integration and troubleshooting more manageable for engineers and developers.

Whether you are designing consumer electronics or complex industrial machinery, the SN74V263-7GGM offers the features and reliability needed to create efficient, high-performing products. With Texas Instruments' reputation for excellence, you can trust that the SN74V263-7GGM will be a valuable addition to your electronic designs.

You May Also Be Interested in

Renesas Electronics America
IC SYNC FIFO 1KX9 25NS 32-PLCC / Synchronous FIFO 9K (1K x 9) Uni-Directional 40MHz 15ns 32-PLCC (14x11.46)
Lowest to $10.9494
Cypress Semiconductor Corp
IC ASYNC FIFO 512X9 32-PLCC
Lowest to $0.7396
Renesas Electronics America
IC FIFO ASYNCH 4096X18 32PLCC
Lowest to $14.0773
Renesas Electronics America
IC MEM FIFO 16K X 9 ASYNC 32LCC / Asynchronous FIFO 144K (16K x 9) Uni-Directional 33.3MHz 20ns 32-LCC (11.43x13.97)
Need more? Email Us
Harris Corporation
IC FIFO ASYNC 16X4 16CDIP / Asynchronous FIFO 16 x 4 Uni-Directional 4MHz 16-CDIP
Need more? Email Us
Renesas Electronics America
IC FIFO 4096X36 15NS 256BGA / Synchronous FIFO 144K (2K x 72) Uni-Directional 66.7MHz 10ns 256-PBGA (17x17)
Need more? Email Us
Rochester Electronics
FIFO, 1KX9, 20NS, ASYNCHRONOUS
Lowest to $0.2247
Rochester Electronics
FIFO, 4KX9, 10NS, SYNCHRONOUS
Need more? Email Us
Cypress Semiconductor Corp
CY7CD68321C-56LFXC / FIFO
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess